EN
  • EN
  • DE

PMEG2020CPA

Part No PMEG2020CPA
Manufacturer NXP / Nexperia
Description 2 A low VF dual MEGA Schottky barrier rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1238969-PMEG2020CPA
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PMEG2020CPA CAD Model

Description

The PMEG2020CPA is a highly efficient, low voltage drop Schottky barrier rectifier from NXP Semiconductors. Designed for a wide range of applications, this diode is a perfect choice for high-efficiency power management tasks. With its compact CFP3 (SOD323F) package, the PMEG2020CPA is optimized for space-constrained applications while providing a robust and reliable performance.

Key Features

  • Low Forward Voltage: The PMEG2020CPA features a low forward voltage drop, typically just 0.37V at IF = 1 A. This characteristic makes it highly suitable for applications requiring high efficiency, as it minimizes power loss during the rectification process.
  • High Current Capability: This diode can handle continuous forward currents up to 2 A, making it capable of supporting a variety of power-intensive applications.
  • Low Reverse Leakage: With its Schottky barrier design, the PMEG2020CPA maintains a low reverse leakage current, ensuring minimal power wastage when the diode is in the reverse-biased state.
  • Robust Package: The CFP3 (SOD323F) package is not only small but also provides a solid and reliable solution for automated mass assembly. Its flat lead SMD plastic package is designed for surface mounting on boards, which is ideal for high-volume production.

Applications

The PMEG2020CPA is versatile and can be used in various applications, including but not limited to:

  • Switching mode power supplies (SMPS)
  • DC-to-DC converters
  • Low voltage rectification
  • Power management devices
  • Freewheeling diodes in converters and motor control circuits
  • Reverse polarity protection

Specifications

Parameter Value
Package CFP3 (SOD323F)
Maximum Average Forward Current (IF(AV)) 2 A
Peak Forward Surge Current (IFSM) 20 A
Maximum Forward Voltage Drop (VF) 0.37 V at IF = 1 A
Maximum Reverse Current (IR) 25 µA at VR = 20 V

The PMEG2020CPA is a testament to NXP's commitment to providing energy-efficient and high-performance components for the electronics industry. It is a reliable choice for engineers looking to enhance the efficiency and longevity of their power management systems.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0187 $50.9350
120+ $0.8359 $100.3080
190+ $0.8098 $153.8620
260+ $0.7836 $203.7360
335+ $0.7575 $253.7625
445+ $0.6792 $302.2440
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess