EN
  • EN
  • DE

MAX694ESA

Part No MAX694ESA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706187-MAX694ESA
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX694ESA CAD Model

Description

The MAX694ESA from Maxim Integrated is a comprehensive power-supply supervisory circuit designed to enhance system reliability in microprocessor-based systems. This highly integrated circuit offers several key features that make it an essential component for monitoring and controlling the power supply functions within electronic devices.

Key Features

  • Power-On Reset Control: The MAX694ESA provides a precise power-on reset feature, ensuring that the microprocessor powers up in a known state every time. This reset control remains active until the supply voltage reaches a stable condition, safeguarding the system from erratic behavior due to power fluctuations.
  • Low Battery Detection: The circuit is equipped with a low battery detection feature that monitors the battery voltage level. When the battery falls below a predefined threshold, the MAX694ESA generates a warning signal, allowing for timely battery management and replacement.
  • Memory Write Protection: During power failures, the MAX694ESA protects memory integrity by inhibiting write operations, thereby preventing data corruption. This feature is particularly important for systems that rely on non-volatile memory.
  • Voltage Monitoring: It includes a voltage monitor that keeps an eye on the power supply levels, ensuring that the system operates within the acceptable voltage range, enhancing overall system stability.
  • Manual Reset Input: An additional feature of the MAX694ESA is the manual reset input, which allows for an external signal to initiate a system reset. This is particularly useful for system maintenance or in the event of a software lock-up.

Applications

The versatility of the MAX694ESA makes it suitable for a wide range of applications, including:

  • Computers and Servers
  • Embedded Systems
  • Communications Equipment
  • Portable/Battery-Powered Devices

Package and Availability

The MAX694ESA comes in a compact 8-pin SOIC package, making it easy to integrate into various circuit designs without taking up significant board space. Its robust design and comprehensive features make it a popular choice among engineers and designers looking to enhance the reliability and performance of their power supply systems.

You May Also Be Interested in

Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess