EN
  • EN
  • DE

MAX6436EUT+T

Part No MAX6436EUT+T
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 213545-MAX6436EUT+T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6436EUT+T CAD Model

Description

Maxim Integrated MAX6436EUT+T Voltage Monitor

The MAX6436EUT+T from Maxim Integrated is a sophisticated, low-power voltage monitor designed to ensure the stability and reliability of electronic systems. This compact device is a crucial component for applications that require precise voltage monitoring to protect sensitive electronic circuits from under-voltage conditions that could lead to system failure or data loss.

The MAX6436EUT+T is part of a family of voltage monitors that offer factory-set reset thresholds, making it suitable for monitoring 3.3V, 2.5V, 1.8V, and other voltage rails. The device comes in a small, 6-pin SOT23 package, which is ideal for space-constrained applications. Its tiny footprint allows it to be easily integrated into various electronic products such as portable devices, computers, and industrial equipment without taking up significant board space.

This voltage monitor is characterized by its low supply current, typically 1.5µA, which is highly beneficial for battery-powered devices where power efficiency is critical. Furthermore, the MAX6436EUT+T features an adjustable voltage threshold and reset timeout period, providing designers with flexibility to tailor the monitoring function to specific system requirements.

The device operates over a wide temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments. It also includes a manual reset input, allowing for system resets to be triggered externally if necessary. The reset output from the MAX6436EUT+T is a push-pull active-low signal, which ensures a robust reset pulse to the system being monitored.

With its built-in hysteresis, the MAX6436EUT+T prevents rapid on-off cycling due to noisy inputs, which enhances system stability. Its fast response time ensures that systems are quickly alerted to potential issues, enabling prompt protective measures to be taken before any damage occurs.

In summary, the MAX6436EUT+T from Maxim Integrated is a reliable and efficient solution for voltage monitoring, providing designers with a high degree of protection for their electronic systems. Its low power consumption, small size, and robust feature set make it an excellent choice for a wide range of applications.

You May Also Be Interested in

ESMT
Lowest to $0.9506
ESMT
Need more? Email Us
EliteMT
Lowest to $3.4246
ESMT
Need more? Email Us
ESMT
Lowest to $1.2913
Atmel
Need more? Email Us
ESMT
Lowest to $1.0845
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085
EliteMT
Lowest to $1.3456

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3109 $58.9905
110+ $1.0765 $118.4150
170+ $1.0418 $177.1060
230+ $1.0083 $231.9090
300+ $0.9748 $292.4400
400+ $0.8743 $349.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess