Maxim Integrated MAX6453UT31S Voltage Monitor
The MAX6453UT31S is a highly reliable and precise voltage monitor from the esteemed semiconductor manufacturer Maxim Integrated. Designed to safeguard systems against unstable voltage conditions, this compact and efficient component is an essential part of power management solutions in a wide array of electronic applications.
Key Features
- Voltage Threshold: The device is programmed with a factory-set voltage threshold of 3.1V, ensuring accurate monitoring of supply voltages around this value.
- Low Power Consumption: With a quiescent current of typically 5.5µA, the MAX6453UT31S is an energy-efficient solution for battery-powered devices.
- Manual Reset Input: The inclusion of a manual reset input provides additional control by allowing users to initiate a reset manually.
- Integrated Watchdog Timer: The built-in watchdog timer helps in keeping systems running smoothly by monitoring software execution and system activity.
- High Accuracy: The device offers a high threshold accuracy of ±1.5% over the full operating temperature range, ensuring reliable performance under varying conditions.
- Compact SOT23 Package: Housed in a small SOT23 package, the MAX6453UT31S is suitable for space-constrained applications.
Applications
The MAX6453UT31S voltage monitor is ideal for use in a variety of applications, including:
- Portable/Battery-Powered Equipment
- Computers and Servers
- Embedded Systems
- Industrial Control Systems
- Telecommunications Infrastructure
Quality and Reliability
Maxim Integrated is known for its commitment to quality, and the MAX6453UT31S is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring a reliable operation over its lifetime. With its robust feature set and Maxim's reputation for excellence, this voltage monitor is an excellent choice for designers looking to enhance the stability and performance of their power management systems.