Maxim Integrated MAX6457EUKD3B Voltage Monitor
The MAX6457EUKD3B is a high-precision, low-power voltage monitor from Maxim Integrated, designed to provide reliable monitoring of power supplies in a variety of electronic applications. This compact and efficient component is part of Maxim's extensive range of power management solutions, catering to the increasing demand for stable and secure power monitoring in complex circuits.
Key Features
- High Accuracy: The MAX6457EUKD3B offers precise voltage monitoring, ensuring that the system operates within safe voltage thresholds, thereby protecting sensitive electronic components from potential damage caused by voltage fluctuations.
- Low Power Consumption: Designed for battery-powered and energy-conscious applications, this voltage monitor consumes minimal power, which helps extend the life of the product it's integrated into.
- Adjustable Voltage Threshold: Users can set the voltage threshold according to their specific needs, providing flexibility and customization for different applications.
- Compact SOT23 Package: The device comes in a small SOT23 package, making it suitable for space-constrained applications without compromising performance.
- Multiple Reset Timeout Periods: The MAX6457EUKD3B features programmable reset timeout periods, allowing designers to tailor the reset response time to the requirements of the application.
Applications
The versatility of the MAX6457EUKD3B makes it an ideal choice for a wide range of applications, including:
- Portable/Battery-Powered Devices
- Automotive Systems
- Industrial Equipment
- Computers and Servers
- Telecommunications Infrastructure
Technical Specifications
The technical specifications of the MAX6457EUKD3B include:
- Supply Voltage Range: 1.2V to 5.5V
- Quiescent Current: Typically 5.5µA at +25°C
- Reset Threshold Voltage Options Available
- Operating Temperature Range: -40°C to +125°C
- Manual Reset Input
In conclusion, the MAX6457EUKD3B from Maxim Integrated is a robust and adaptable voltage monitor, suitable for ensuring the stability and safety of electronic systems across various industries. Its precision, low power consumption, and customization options make it an essential component for designers looking to enhance the reliability of their power management systems.