EN
  • EN
  • DE

TPS72516

Part No TPS72516
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description LOW INPUT VOLTAGE, 1-A LOW-DROPOUT LINEAR REGULATORS WITH SUPERVISOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1273183-TPS72516
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS72516 CAD Model

Description

The TPS72516 is a high-performance, low-dropout (LDO) voltage regulator designed by Texas Instruments (TI) to meet the needs of a wide range of applications. This regulator is capable of delivering a continuous 1A of output current with a dropout voltage of just 250mV at full load, which makes it an excellent choice for power-sensitive designs.

Key Features

  • Output Voltage: The TPS72516 provides a fixed output voltage of 1.6V, which is ideal for powering advanced microprocessors, FPGAs, and other digital ICs that require a stable and precise voltage supply.
  • High Accuracy: This component offers an impressive output voltage accuracy of ±1%, ensuring reliable performance for critical applications.
  • Low Dropout: With its low dropout voltage, the TPS72516 maintains regulation even when the supply voltage is very close to the output voltage, which is crucial for battery-operated devices to maximize battery life.
  • Stable with Low ESR Capacitors: The device is stable with ceramic capacitors, which are known for their small size and low equivalent series resistance (ESR), allowing for a more compact and efficient design.
  • Thermal and Overcurrent Protection: The TPS72516 incorporates built-in thermal shutdown and overcurrent protection features to safeguard the device and the application under abnormal conditions.
  • Low Quiescent Current: It has a low quiescent current, making it suitable for use in battery-powered applications where power conservation is a priority.

Applications

The TPS72516 is versatile and can be used in various applications, including:

  • Portable and battery-powered devices
  • Wireless LAN and communication devices
  • Notebooks and personal computing devices
  • Industrial and automotive applications
  • Power supplies for DSPs and microcontrollers

Quality and Reliability

As with all Texas Instruments products, the TPS72516 is manufactured to the highest quality standards, ensuring reliability and performance in the field. TI provides comprehensive technical support and documentation, making integration of the TPS72516 into your design a straightforward process.

You May Also Be Interested in

Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.6943 $59.3886
5+ $24.3646 $121.8230
7+ $23.6032 $165.2224
9+ $22.8418 $205.5762
12+ $22.0804 $264.9648
16+ $19.7962 $316.7392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess