EN
  • EN
  • DE

MAX758ACPA+

Part No MAX758ACPA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.75A 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 1.22V
Maximum Output Voltage 16V
Output Current 750mA
Frequency - Switching 160kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 022111-MAX758ACPA+
Ultra Librarian 3D Model Ultra Librarian MAX758ACPA+ CAD Model

Description

Maxim Integrated MAX758ACPA+ Step-Up DC-DC Controller

The MAX758ACPA+ from Maxim Integrated is a highly efficient, compact, and versatile step-up DC-DC controller designed to cater to a wide range of voltage conversion applications. This device is specifically engineered to convert a low input voltage to a higher output voltage, making it ideal for battery-powered systems where extending the battery life is crucial. The MAX758ACPA+ is housed in an 8-pin PDIP package, ensuring ease of integration into various circuit designs.

Key Features

  • Adjustable Output Voltage: The MAX758ACPA+ allows for an adjustable output voltage that can be set with external resistors, providing design flexibility to meet specific requirements.
  • High Efficiency: It features a high-efficiency operation, which can reach up to 92%, reducing power loss and heat generation, thereby enhancing system reliability and performance.
  • Low Quiescent Current: With a low quiescent current of just 110µA, this controller helps in minimizing the drain on the power source, further extending battery life in portable applications.
  • Voltage Range: The device operates with an input voltage range from 2.7V to 11.5V, accommodating a variety of power sources, including single-cell batteries.
  • Frequency Operation: The MAX758ACPA+ operates at a fixed 300kHz switching frequency, which allows for the use of smaller, less expensive inductors and capacitors, reducing overall solution size and cost.
  • Protection Features: It includes built-in thermal shutdown, current limit, and under-voltage lockout protections that safeguard the device and the system against adverse conditions.

Applications

The MAX758ACPA+ is suitable for a wide array of applications, particularly where efficient voltage step-up conversion is required. It is often used in:

  • Portable Electronics
  • Battery-Powered Devices
  • Handheld Instruments
  • Power Backup Systems
  • Small OLED Displays

With its robust feature set and compact size, the Maxim Integrated MAX758ACPA+ step-up DC-DC controller is an excellent choice for designers looking to enhance the performance and extend the battery life of their portable and battery-powered applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1108
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess