The MAX6457UKD3A is a highly reliable, low-power voltage monitor with a manual reset feature, designed and manufactured by Maxim Integrated. This compact component is ideal for portable and space-constrained applications that require precise voltage monitoring to ensure stable and reliable operation.
Key Features
- Single Voltage Monitoring: This device is engineered to monitor a single system voltage rail, providing excellent accuracy and stability.
- Low Power Consumption: With its ultra-low 1.6μA supply current, the MAX6457UKD3A is optimized for battery-powered and energy-efficient systems.
- Manual Reset Input: It offers a manual reset input, allowing users to trigger a system reset as needed for maintenance or troubleshooting.
- Factory-Set Reset Thresholds: The voltage thresholds are preset by the factory, eliminating the need for external resistors and simplifying design.
- Immune to Short VCC Transients: The device is designed to ignore short-duration voltage transients on VCC, enhancing system robustness.
- Compact SOT23 Packaging: Housed in a small SOT23 package, the MAX6457UKD3A saves valuable board space.
Applications
The versatile nature of the MAX6457UKD3A makes it suitable for a wide range of applications, including:
- Portable/Battery-Powered Equipment
- Computers and Servers
- Embedded Systems
- Industrial Controllers
- Telecommunication Systems
Performance Specifications
The MAX6457UKD3A operates over a wide temperature range and has a variety of technical specifications that make it a top choice for designers looking for a reliable voltage monitoring solution:
- Operating Temperature Range: -40°C to +125°C
- Voltage Threshold Accuracy: ±2.5% over temperature
- Supply Voltage Range: 1.2V to 5.5V
With its robust feature set and Maxim Integrated's commitment to quality, the MAX6457UKD3A is an excellent choice for any application where voltage monitoring is critical to system performance and stability.