SN74AC241DBRG4 Octal Buffer/Line Driver from Texas Instruments
The SN74AC241DBRG4 is a high-performance, octal buffer and line driver designed to provide outstanding speed and drive characteristics. Manufactured by Texas Instruments, this integrated circuit is part of their 'AC series, which is renowned for its robustness and versatility. The device is specifically crafted to offer bidirectional drive to bus lines or buffer memory address registers, which makes it an ideal choice for a wide range of applications, including computing, data storage, and communication systems.
Key Features:
- Logic Type: Buffer, Non-Inverting
- Number of Elements: 2
- Number of Bits per Element: 4
- Output Type: 3-State
- Current - Output High, Low: 24mA, 24mA
- Voltage - Supply: 2V ~ 6V
- Operating Temperature: -40°C ~ 85°C (TA)
- Mounting Type: Surface Mount
- Package / Case: 20-SSOP (0.209", 5.30mm Width)
Product Advantages:
The SN74AC241DBRG4 is designed for improved signal integrity and reduced noise, which is essential for maintaining the integrity of data through transmission lines. The device's 3-state outputs ensure that multiple units can be connected to a bus without conflict. Additionally, the wide operating voltage range of 2V to 6V provides the designer with the flexibility to use this component in various logic environments.
Applications:
With its robust design and high drive capability, the SN74AC241DBRG4 is suitable for a broad spectrum of applications. It is commonly used in:
- Bus driving
- Memory address driving
- Data storage systems
- Computers and computer peripherals
- Communication equipment
The SN74AC241DBRG4 from Texas Instruments represents a reliable and efficient solution for designers who require high-speed, octal buffer/line drivers. Its performance and versatility make it an essential component in any high-speed digital system.