EN
  • EN
  • DE

MAX6460UT

Part No MAX6460UT
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR LOW CUR VOLT MON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Maxim Integrated
Package Bulk
Product Status Active
Programmable Not Verified
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold Adjustable/Selectable
Output Open Drain or Open Collector
Reset Active High
Reset Timeout 50µs Typical
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-6
Base Product Number MAX6460
Standard Package 108 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 925561-MAX6460UT
Ultra Librarian 3D Model Ultra Librarian MAX6460UT CAD Model

Description

Introducing the MAX6460UT Voltage Monitor from Maxim Integrated

The MAX6460UT is a highly precise, low-power voltage monitor designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This compact device is engineered to ensure reliability and stability in a variety of electronic applications, making it a vital component for power management solutions.

Key Features

  • High Accuracy: The MAX6460UT offers an impressive threshold voltage accuracy of ±1.5%, ensuring dependable monitoring and control of the power supply voltage levels in your system.
  • Low Power Consumption: Designed with power efficiency in mind, this voltage monitor operates with a quiescent current of just 3.5µA, making it ideal for battery-operated and portable devices.
  • Adjustable Reset Timeout: Users can set the reset timeout period according to their specific requirements, providing flexibility and customization for different applications.
  • Wide Operating Voltage Range: The device supports a broad voltage range from 1.2V to 5.5V, accommodating various power supply specifications.
  • Compact SOT23 Package: The MAX6460UT comes in a space-saving SOT23 package, which is perfect for applications where board space is at a premium.

Applications

The MAX6460UT is versatile and can be used in a wide array of applications, including but not limited to:

  • Portable Battery-Powered Devices
  • Microprocessor/Microcontroller Systems
  • Industrial Equipment
  • Consumer Electronics
  • Computers and Servers

Reliable Performance

Maxim Integrated's commitment to quality is evident in the MAX6460UT voltage monitor. It offers a robust solution for safeguarding sensitive electronic systems against the dangers of undervoltage conditions. The device's fast response time and precision monitoring capabilities ensure that your system operates within safe voltage parameters, thus protecting your investments and maintaining system integrity.

With the MAX6460UT, designers and engineers have a reliable tool for enhancing the performance and longevity of their products. Maxim Integrated continues to deliver on its promise of providing high-quality, innovative solutions to meet the evolving needs of the electronics industry.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess