EN
  • EN
  • DE

74HCT2G66DC

Part No 74HCT2G66DC
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Dual single-pole single-throw analog switch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1132145-74HCT2G66DC
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HCT2G66DC CAD Model

Description

Introducing the 74HCT2G66DC - Dual SPST Analog Switch from NXP

The 74HCT2G66DC is a high-performance, dual single-pole single-throw (SPST) analog switch designed by NXP Semiconductors. This precision switch is part of the 74HCT family, which is well-known for its compatibility with TTL (Transistor-Transistor Logic) levels while operating at the higher speed of CMOS technology.

Encased in a compact SOT363 package, the 74HCT2G66DC is optimized for space-constrained applications without compromising on functionality or performance. This makes it an ideal choice for a wide range of uses, from consumer electronics to industrial control systems.

Key Features of the 74HCT2G66DC:

  • Wide Voltage Range: The device can operate with a supply voltage ranging from 2 V to 6 V, making it versatile for various circuit designs.
  • Low Power Dissipation: With its CMOS technology, it ensures low power consumption, which is crucial for battery-operated devices.
  • High Noise Immunity: The presence of HCT logic level technology provides a high noise immunity level, ensuring reliable performance in electrically noisy environments.
  • 5V TTL Drive Capability: Despite being a CMOS device, it can interface with TTL logic levels, allowing for easy integration into existing designs that utilize TTL standards.
  • Low On-State Resistance: The device features a low on-state resistance, which minimizes signal attenuation and ensures high-quality signal transmission through the switch.
  • Fast Switching: The switch's fast switching speeds ensure minimal propagation delay, which is critical for high-speed signal processing applications.

Furthermore, the 74HCT2G66DC boasts an ESD protection feature, safeguarding the device from electrostatic discharges that can occur during handling or operation, thereby enhancing its durability and longevity.

Whether you're designing a complex audio interface, a sensitive measurement instrument, or a digital communication system, the 74HCT2G66DC offers a reliable and efficient switching solution. Its blend of high-speed operation, low power consumption, and robust design make it a go-to component for engineers looking to create compact, high-performance electronic products.

For detailed specifications and application notes, visit the NXP Semiconductors official website or contact your local NXP sales representative.

You May Also Be Interested in

NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5556 $58.3380
255+ $0.4562 $116.3310
395+ $0.4412 $174.2740
545+ $0.4274 $232.9330
700+ $0.4135 $289.4500
935+ $0.3708 $346.6980
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess