EN
  • EN
  • DE

MAX6466UK

Part No MAX6466UK
Manufacturer Maxim Integrated
Description Ultra-Low-Power Voltage Detectors and uP Supervisory Circuits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214560-MAX6466UK
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6466UK CAD Model

Description

The MAX6466UK from Maxim Integrated is a precision microprocessor (μP) supervisory circuit designed to monitor the voltage levels in digital systems and provide a reliable reset signal to the μP whenever necessary. It is an essential component for enhancing system reliability and robustness by ensuring that the μP resets to a known state during power-up, power-down, or brown-out conditions.

Key Features

  • Voltage Monitoring Accuracy: The device boasts a high precision voltage monitoring capability, ensuring that voltage thresholds are detected with accuracy.
  • Low Power Consumption: Designed for power-sensitive applications, the MAX6466UK operates with minimal power consumption.
  • Manual Reset Input: This feature allows for an external signal to trigger a reset, providing additional control and safety mechanisms.
  • Reset Timeout: The device includes an internally fixed delay time for the reset signal, ensuring that the system has sufficient time to stabilize before normal operation resumes.
  • Compact SOT23 Packaging: The small size of the SOT23 package makes it ideal for space-constrained applications.

Applications

The MAX6466UK is versatile and can be used in a wide range of applications including portable/battery-powered equipment, computers, controllers, intelligent instruments, and critical μP and μC power monitoring.

Technical Specifications

The device operates over a wide voltage range and has a low quiescent current. It is characterized for operation over the full industrial temperature range (-40°C to +85°C). The output is a push-pull, active-low RESET signal which remains asserted for the reset timeout period after VCC has risen above the reset threshold.

Maxim Integrated's commitment to quality and reliability makes the MAX6466UK a trusted choice for designers looking to secure their system's integrity against power supply anomalies.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7951 $58.6971
51+ $2.2938 $116.9838
78+ $2.2222 $173.3316
108+ $2.1506 $232.2648
139+ $2.0790 $288.9810
186+ $1.8630 $346.5180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess