EN
  • EN
  • DE

MAX6467US22D3+T

Part No MAX6467US22D3+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 2.188V 1 Active Low/Open Drain Automotive Medical 4-Pin SOT-143 T/R / IC MPU/RESET CIRC 2.188V SOT143
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 150 ms Minimum
Voltage - Threshold 2.188V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package TO-253-4, TO-253AA
Manufacturer Package SOT-143-4
Win Source Part Number 786792-MAX6467US22D3+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6467
Introduction Date July 01, 2002
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX6467US22D3+T CAD Model

Description

Maxim Integrated's MAX6467US22D3+T Voltage Monitor

The MAX6467US22D3+T from Maxim Integrated is a precision, low-power voltage monitor, designed to ensure the reliable operation of microprocessors (µPs), microcontrollers (MCUs), and other voltage-sensitive devices. This component is particularly useful in systems where accurate voltage monitoring is critical, such as in portable/battery-powered devices, embedded systems, and industrial equipment.

Key Features

  • Voltage Threshold: The device is factory-set to a threshold voltage of 2.2V, making it suitable for monitoring 2.5V power supplies with a tight tolerance.
  • Low Power Consumption: With a quiescent current of only 1µA, the MAX6467US22D3+T is an energy-efficient solution that won't significantly drain the battery or power source.
  • Reset Timeout: It features an internally fixed 140ms minimum reset timeout period, providing a reliable reset signal for connected digital components.
  • Operating Temperature: The device operates over an extended temperature range from -40°C to +125°C, ensuring stability and performance in harsh environments.
  • Package: It comes in a compact SOT-143 package, which is ideal for space-constrained applications.

Applications

  • Portable/Battery-Powered Devices
  • Embedded Systems
  • Data Storage Systems
  • Industrial Equipment
  • Automotive Systems

The MAX6467US22D3+T voltage monitor is designed with a precision monitoring circuit that guarantees the system's integrity by providing a reset signal to the host processor when the monitored voltage falls below the designated threshold. This reset signal ensures that the processor restarts with correct operation after a brownout condition. Moreover, its low power consumption makes it an excellent choice for power-sensitive applications.

Maxim Integrated's commitment to quality and reliability is evident in the design of the MAX6467US22D3+T, making it a trusted component for designers and engineers looking to safeguard their systems against voltage anomalies. Its ease of integration, combined with a robust feature set, provides a straightforward solution for voltage monitoring challenges.

You May Also Be Interested in

Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess