EN
  • EN
  • DE

MAX6467US46D3+

Part No MAX6467US46D3+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description MAX6467 MICROPROCESSOR SUPERVISO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Maxim Integrated
Series Automotive, AEC-Q100
Package Bulk
Product Status Active
Type Power Supply Monitor
Number of Voltages Monitored 1
Voltage - Threshold 4.625V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 150ms Minimum
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case TO-253-4, TO-253AA
Supplier Device Package SOT-23-4
Base Product Number MAX6467
Standard Package 92 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 705619-MAX6467US46D3+
Ultra Librarian 3D Model Ultra Librarian MAX6467US46D3+ CAD Model

Description

Maxim Integrated MAX6467US46D3+ Voltage Detector

The MAX6467US46D3+ is a highly reliable and precision voltage detector designed by Maxim Integrated, a trusted name in the development of innovative analog and mixed-signal products. This particular model is engineered to monitor voltages, providing a robust solution for system monitoring and power-on reset functions. It is an essential component for a wide range of applications, including microprocessors, microcontrollers, and battery-powered equipment, where maintaining the correct operating voltage is crucial for system stability and performance.

The device features a factory-trimmed threshold voltage set at 4.6V, which is ideal for 5V systems that require a precise monitoring solution to ensure that the supply voltage remains within acceptable limits. The MAX6467US46D3+ offers an active-low, open-drain reset output, which remains asserted for a minimum reset timeout period of 140ms after V_CC has risen above the reset threshold. This delay provides the system with sufficient time to stabilize before normal operation resumes.

One of the key benefits of the MAX6467US46D3+ is its low power consumption, making it an excellent choice for portable and battery-operated devices. The device operates over a wide voltage range, from 1.2V to 5.5V, providing versatility in various application environments. Additionally, it is characterized for operation over the extended temperature range of -40°C to +125°C, ensuring reliable performance under extreme conditions.

The compact SOT-23 package of the MAX6467US46D3+ makes it an ideal choice for space-constrained applications. Its small footprint allows for easy integration into existing designs without the need for significant layout changes. Furthermore, the device's built-in hysteresis improves noise immunity, contributing to a more stable and reliable operation.

In summary, the Maxim Integrated MAX6467US46D3+ voltage detector is a high-quality, low-power solution for system voltage monitoring. With its precise threshold accuracy, extended temperature range, and compact packaging, it is a versatile component suitable for a broad spectrum of electronic systems requiring dependable voltage detection and system protection.

You May Also Be Interested in

Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
MaxLinear Inc
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess