EN
  • EN
  • DE

MAX6468XS29D3+T

Part No MAX6468XS29D3+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MPU/RESET CIRC 2.925V SC70-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 150 ms Minimum
Voltage - Threshold 2.925V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package SC-82A, SOT-343
Manufacturer Package SC-70-4
Win Source Part Number 705622-MAX6468XS29D3+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6468
Introduction Date July 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX6468XS29D3+T CAD Model

Description

Product Overview: MAX6468XS29D3+T from Maxim Integrated

The MAX6468XS29D3+T is a highly reliable, low-power voltage supervisory IC produced by Maxim Integrated, a leader in analog and mixed-signal products. This microprocessor (µP) supervisory circuit is designed to monitor power supplies in digital systems, ensuring that the system's microprocessor is reset to a known state during power-up, power-down, or brown-out conditions.

Operating over a wide voltage range, the MAX6468XS29D3+T provides excellent circuit reliability and low cost by eliminating external components and adjustments when used in battery-powered equipment, computers, controllers, and intelligent instruments.

Key Features:

  • Voltage Monitoring: This device features a preset factory-trimmed threshold voltage of 2.93V, which is ideal for 3.3V-powered systems.
  • Low Power Consumption: With its low supply current of only 1.6µA, the MAX6468XS29D3+T is perfect for power-sensitive applications.
  • Reset Output Stage: It offers an active-low, push-pull reset output, which remains asserted for a minimum of 140ms after V<sub>CC has risen above the reset threshold, ensuring a proper system reset.
  • High Accuracy: The reset threshold accuracy is maintained at ±1.5% over temperature, voltage, and time, providing a reliable reset operation under varying conditions.
  • Temperature Range: The device is operational over an extended industrial temperature range of -40°C to +125°C, which allows for deployment in harsh environments.

Applications:

The MAX6468XS29D3+T is versatile in its application, suitable for use in a range of products such as:

  • Portable/Battery-Powered Equipment
  • Embedded Control Systems
  • Industrial Controllers
  • Automotive Systems
  • Medical Devices
  • Communication Systems

Package and Availability:

The device comes in a compact, 4-pin SC70 package and is available in tape and reel form for automated assembly processes, denoted by the "+T" suffix in the part number. This packaging ensures ease of integration into a variety of system designs.

In summary, the MAX6468XS29D3+T is a robust, easy-to-use supervisory IC that offers precise voltage monitoring and reset capabilities, making it an essential component for enhancing system reliability and performance in a multitude of electronic applications.

You May Also Be Interested in

3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9792 $51.4592
62+ $1.6239 $100.6818
96+ $1.5732 $151.0272
132+ $1.5224 $200.9568
170+ $1.4717 $250.1890
228+ $1.3195 $300.8460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 950 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess