EN
  • EN
  • DE

MAX649CSA+T

Part No MAX649CSA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705629-MAX649CSA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX649CSA+T CAD Model

Description

The MAX649CSA+T from Maxim Integrated is a highly efficient, compact, step-down DC-DC converter designed for a range of applications requiring a regulated power supply. This device is part of Maxim's extensive line of power management integrated circuits, known for their reliability and performance.

Key Features

  • Voltage Range: The MAX649CSA+T operates with an input voltage range from 4.5V to 11V, making it versatile for various systems and battery configurations.
  • Adjustable Output: The output voltage is adjustable, which allows for precise regulation based on the needs of the application. It can be set from 1.3V up to the input voltage level minus the dropout voltage.
  • High Efficiency: This converter boasts high efficiency, which minimizes power loss during operation and helps in maintaining a cooler system environment.
  • Low Quiescent Current: It features a low quiescent current that contributes to energy savings, especially in battery-powered devices.
  • Package Type: It is available in an 8-pin SOIC package, which is suitable for surface mount technology and saves board space.
  • Temperature Range: The operating temperature range of -40°C to +85°C ensures stable performance across various environmental conditions.

Applications

The MAX649CSA+T is ideal for a variety of applications, such as:

  • Portable and battery-powered devices
  • Point-of-load power supplies
  • Embedded systems
  • Telecommunications equipment
  • Networking hardware

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability. The MAX649CSA+T DC-DC converter is built to meet high standards, ensuring stable operation and a long service life for the end product.

Ordering Information

The product is available in tape and reel packaging, denoted by the '+T' suffix, which is convenient for automated assembly processes. For detailed ordering and product information, consult the Maxim Integrated website or contact an authorized distributor.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess