EN
  • EN
  • DE

MAX6502UKP115

Part No MAX6502UKP115
Manufacturer Maxim Integrated
Description Low-Cost, +2.7V to +5.5V, Micropower Temperature Switches in SOT23 and TO-220
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1214576-MAX6502UKP115
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6502UKP115 CAD Model

Description

Maxim Integrated MAX6502UKP115 Temperature Switch

The Maxim Integrated MAX6502UKP115 is a highly precise, low-power temperature switch designed to maintain optimal performance across a wide range of applications. This compact, SOT23-packaged temperature sensor is engineered to provide reliable temperature monitoring with an integrated thermostat function, making it a versatile solution for system temperature control.

Key Features

  • Temperature Accuracy: The MAX6502UKP115 offers a high degree of accuracy, ensuring precise temperature monitoring which is critical for system stability and performance.
  • Programmable Temperature Threshold: Users can set a specific temperature threshold that, when exceeded, will trigger an output signal. This feature allows for customized thermal management based on the specific needs of the application.
  • Low Power Consumption: Designed with energy efficiency in mind, this temperature switch operates with minimal power, making it ideal for battery-powered devices and other applications where power conservation is essential.
  • Compact Form Factor: The small SOT23 package is perfect for space-constrained applications, enabling temperature monitoring in tight spaces without sacrificing performance.
  • Simple Interface: With a straightforward digital output that can interface directly with a microcontroller, the MAX6502UKP115 is easy to integrate into existing designs.

Applications

The versatility of the MAX6502UKP115 makes it suitable for a broad range of applications. It is particularly well-suited for:

  • Portable Electronics
  • Computers and Servers
  • Battery Management Systems
  • Industrial Controllers
  • Medical Equipment
  • Environmental Monitoring Systems

Reliability and Support

Maxim Integrated is known for its commitment to quality and reliability, and the MAX6502UKP115 is no exception. Customers can expect consistent performance and durability from this temperature switch. Additionally, Maxim Integrated provides comprehensive technical support and documentation, making integration and troubleshooting as seamless as possible for designers and engineers.

With its precision, low power consumption, and ease of use, the Maxim Integrated MAX6502UKP115 is an excellent choice for any project that requires accurate temperature monitoring and control.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5847 $63.3880
90+ $1.3005 $117.0450
140+ $1.2601 $176.4140
190+ $1.2197 $231.7430
245+ $1.1793 $288.9285
330+ $1.0568 $348.7440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess