EN
  • EN
  • DE

MAX6512UT095-T

Part No MAX6512UT095-T
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23-6
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 3 V
Output Type Analog
RoHS Compliant
Win Source Part Number 1075619-MAX6512UT095-T
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX6512UT095-T CAD Model

Description

Maxim Integrated MAX6512UT095-T Temperature Sensor

The MAX6512UT095-T is a high-precision temperature sensor from Maxim Integrated, designed to offer reliable and accurate temperature measurements. This compact sensor is an ideal choice for a wide range of applications, including industrial systems, consumer electronics, and computer peripherals. It is particularly suitable for environments where precise temperature control and monitoring are critical.

One of the key features of the MAX6512UT095-T is its simplicity of integration into existing systems. It comes in a small SOT23-6 package, which is not only space-efficient but also easy to mount on a variety of PCB layouts. The sensor operates over a wide temperature range, making it versatile for different applications.

The MAX6512UT095-T provides a digital output that corresponds to the temperature it measures. This digital signal can be easily interfaced with microcontrollers, ADCs, or other digital systems, allowing for straightforward integration into system designs. The sensor's output is calibrated directly in degrees Celsius, which eliminates the need for additional conversion calculations, simplifying the design process and reducing time to market.

With its low supply voltage and low power consumption, the MAX6512UT095-T is an energy-efficient component that contributes to the overall power management of the system it is integrated into. This makes it particularly appealing for battery-powered devices or applications where power efficiency is a priority.

Additionally, the MAX6512UT095-T boasts excellent stability and accuracy over its entire operating range. This precision ensures that systems using this sensor can maintain optimal performance by accurately monitoring and responding to temperature changes.

In summary, the MAX6512UT095-T from Maxim Integrated is a versatile, high-accuracy temperature sensor that offers a digital output, ease of use, and energy efficiency, making it an excellent choice for designers looking to incorporate reliable temperature sensing into their products.

You May Also Be Interested in

New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess