EN
  • EN
  • DE

MAX6519UKP105+

Part No MAX6519UKP105+
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Thermostats - Solid State
Description MAX6519 2.7V TO 5.5V, ANALOG TEM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Thermostats - Solid State
Mfr Maxim Integrated
Package Bulk
Product Status Active
Trip Temperature Threshold Cold, Hot
Switching Temperature 115°C
Accuracy ±2.5°C
Output Type Open Drain
Output Active Low
Output Function /OverTemp, /UnderTemp
Selectable Hysteresis Yes
Features Selectable Hysteresis
Voltage - Supply 2.7 V ~ 5.5 V
Current - Supply 22µA
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Standard Package 278 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 705663-MAX6519UKP105+
Ultra Librarian 3D Model Ultra Librarian MAX6519UKP105+ CAD Model

Description

The MAX6519UKP105+ is a highly precise, low-power temperature switch with a preset threshold of 105°C, developed by Maxim Integrated. This temperature switch is housed in a compact SOT23 package, making it an ideal solution for space-constrained applications. It is designed to provide a simple and efficient method for temperature monitoring and thermal management in a variety of electronic systems.

Key Features

  • Accuracy: The device offers high accuracy with a factory-set temperature threshold, ensuring reliable performance without the need for external adjustments.
  • Low Power Consumption: With its low power consumption, the MAX6519UKP105+ is suitable for battery-powered devices, helping to extend battery life and reduce system power requirements.
  • Simple Interface: The temperature switch provides a simple digital output that goes active when the temperature exceeds the preset threshold, allowing for easy integration with microcontrollers and other digital systems.
  • Wide Operating Voltage Range: It operates over a wide voltage range from 2.4V to 5.5V, accommodating various supply levels and ensuring compatibility with diverse applications.
  • Fast Response Time: The device responds quickly to temperature changes, enabling prompt system reactions to over-temperature conditions.

Applications

The MAX6519UKP105+ is versatile and can be used in a multitude of applications including but not limited to:

  • Computers and Servers
  • Consumer Electronics
  • Industrial Systems
  • Telecommunications Equipment
  • Portable Battery-Powered Devices

Product Specifications

Parameter Value
Threshold Temperature 105°C
Package/Case SOT23-5
Supply Voltage Range 2.4V to 5.5V
Output Type Active High, Open Drain

In summary, the MAX6519UKP105+ from Maxim Integrated is a robust, accurate, and easy-to-use temperature switch, ideal for safeguarding systems against excessive heat by providing timely alerts and controls.

You May Also Be Interested in

Analog Devices Inc.
THERMOSTAT 20/70DEG OPN DR 10DFN
Lowest to $10.0099
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Lowest to $3.3318
ABLIC U.S.A. Inc.
THERMOSTAT 95DEGC ACT LO SOT23-5
Lowest to $1.1642
TelCom Semiconductor, Inc
3V LOGIC OUTPUT TEMPERATURE SENSOR WITH PROGRAMMABLE HYSTERESIS
Need more? Email Us
Texas Instruments
THERMOSTAT 120DEGC OPN DRN 6WSON
Lowest to $1.8768
Maxim Integrated
Lowest to $1.8619
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Lowest to $2.2844
Maxim Integrated
Need more? Email Us
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.0979

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5964 $50.6940
205+ $0.4894 $100.3270
320+ $0.4741 $151.7120
440+ $0.4588 $201.8720
565+ $0.4435 $250.5775
755+ $0.3976 $300.1880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess