EN
  • EN
  • DE

MAX653CPA

Part No MAX653CPA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description STEP-DOWN DC-DC CONTROLLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Maxim Integrated
Package Bulk
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable (Fixed)
Number of Outputs 1
Voltage - Input (Min) 4V
Voltage - Input (Max) 11.5V
Voltage - Output (Min/Fixed) 1.3V (3V)
Voltage - Output (Max) 11.5V
Current - Output 225mA
Synchronous Rectifier No
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number MAX653
Standard Package 96 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 631900-MAX653CPA
Ultra Librarian 3D Model Ultra Librarian MAX653CPA CAD Model

Description

MAX653CPA Voltage Converter from Maxim Integrated

The MAX653CPA is a high-efficiency, versatile voltage converter produced by Maxim Integrated, a company known for its innovative and reliable integrated circuits. This device is particularly designed to cater to the power supply requirements of various electronic applications, making it an excellent choice for designers looking to enhance the performance and efficiency of their products.

Key Features

  • Wide Input Voltage Range: The MAX653CPA is capable of operating with an input voltage range from 4.5V to 10V, making it suitable for a broad spectrum of power sources and ensuring compatibility with numerous system designs.
  • Adjustable Output Voltage: It offers an adjustable output voltage feature, which allows designers to tailor the voltage levels to match specific needs, providing flexibility and precision in various applications.
  • High Efficiency: With its high conversion efficiency, this voltage converter minimizes power loss and heat generation, thereby enhancing the overall system reliability and performance.
  • Compact Package: The MAX653CPA comes in a compact 8-pin DIP package, which is ideal for space-constrained applications without compromising on power or functionality.

Applications

The MAX653CPA is designed to serve a multitude of applications, including but not limited to:

  • Portable Devices
  • Power Supplies
  • Battery-Operated Equipment
  • Embedded Systems
  • Telecommunications
  • Consumer Electronics

Product Specifications

The product boasts a range of specifications that make it an industry-preferred choice:

  • Manufacturer: Maxim Integrated
  • Product Category: Voltage Converters
  • RoHS: Compliant
  • Mounting Style: Through Hole
  • Package / Case: PDIP-8
  • Series: MAX653

Overall, the MAX653CPA from Maxim Integrated is a top-tier voltage converter that offers a combination of flexibility, efficiency, and compact design. It is engineered to meet the stringent requirements of modern electronic devices, ensuring optimal power management and contributing to the development of cutting-edge technology.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess