EN
  • EN
  • DE

MAX6575HZUT+T

Part No MAX6575HZUT+T
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMP PULSE DELAY SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Sensor Type Digital, Local
Sensing Temperature - Local -40°C to 125°C
Output Type Pulse Delay
Supply Voltage - Operating 2.7 V to 5.5 V
Accuracy - Highest (Lowest) ±3°C (±7.5°C)
Testing Conditions 25°C (-20°C)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 073862-MAX6575HZUT+T
Ultra Librarian 3D Model Ultra Librarian MAX6575HZUT+T CAD Model

Description

Maxim Integrated MAX6575HZUT+T Temperature Sensor

The Maxim Integrated MAX6575HZUT+T is a highly reliable and accurate low-power temperature sensor designed for a wide range of applications where precise temperature monitoring is critical. This temperature sensor provides a digital output that corresponds to the temperature and is ideal for system temperature control, environmental control, and industrial processes.

One of the key features of the MAX6575HZUT+T is its simplicity of use. It operates over a wide temperature range and does not require any external calibration or signal conditioning, which makes it easy to integrate into various electronic systems. The sensor’s output is a pulse-width modulated (PWM) signal, which can be easily interfaced with standard microcontrollers and digital circuits without the need for analog-to-digital converters.

The MAX6575HZUT+T operates over a temperature range of -40°C to +125°C, providing the flexibility needed for diverse operating environments. With its wide operating voltage range of 3.3V to 5.5V, the sensor is versatile for use in both low-voltage and standard logic systems.

Designed with energy efficiency in mind, the MAX6575HZUT+T is suitable for battery-powered applications due to its low supply current. Additionally, its small SOT23-6 package makes it an excellent choice for space-constrained applications.

The robust design of the MAX6575HZUT+T ensures high reliability and stability over its entire temperature range and operating life. It is factory-calibrated and requires no further adjustments, which provides consistent performance and reduces the need for complex software compensation algorithms.

Overall, the Maxim Integrated MAX6575HZUT+T is an exceptional choice for designers looking for a straightforward, accurate, and reliable temperature sensing solution. Its ease of integration, low power consumption, and compact form factor make it an excellent addition to any temperature-sensitive application.

Whether it is being used in portable devices, consumer electronics, or industrial machinery, the MAX6575HZUT+T stands out as a top-tier component for temperature measurement and control.

You May Also Be Interested in

Texas Instruments
LM70 SPI/MICROWIRE 10-Bit plus Sign Digital Temperature Sensor | SENSOR DIGITAL -55C-150C 8VSSOP
Lowest to $3.0408
NOVOSENSE
ANALOG TEMPERATURE SENSOR
Lowest to $0.4030
SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493
Maxim Integrated
SENSOR TEMPERATURE SMBUS 16QSOP
Lowest to $6.9693
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
Analog Devices Inc.
IC TEMP TRANSDUCER 2-TERM 2FPACK
Need more? Email Us
Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Lowest to $7.5620
Sensirion AG
DIGITAL TEMPERATURE SENSOR
Lowest to $0.7422

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8064 $63.2240
80+ $1.4830 $118.6400
125+ $1.4368 $179.6000
170+ $1.3906 $236.4020
215+ $1.3433 $288.8095
290+ $1.2047 $349.3630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,860 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess