EN
  • EN
  • DE

MAX6575LZUT-T

Part No MAX6575LZUT-T
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Analog and Digital Output
Description TEMPERATURE SENSOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Mfr Maxim Integrated
Package Bulk
Product Status Active
Sensor Type Digital, Local
Sensing Temperature - Local -40°C ~ 125°C
Output Type Pulse Delay
Voltage - Supply 2.7V ~ 5.5V
Accuracy - Highest (Lowest) ±3°C (±7.5°C)
Test Condition 25°C (-20°C)
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Standard Package 177 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 213645-MAX6575LZUT-T
Ultra Librarian 3D Model Ultra Librarian MAX6575LZUT-T CAD Model

Description

The MAX6575LZUT-T is a robust and precise temperature sensor designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This compact, high-reliability component is specifically engineered for challenging environments where accurate temperature monitoring is crucial.

Operating over a wide temperature range from -40°C to +125°C, the MAX6575LZUT-T offers a unique feature set that makes it ideal for system temperature control, thermal protection, and monitoring applications across various sectors including industrial, automotive, and consumer electronics.

Key Features:

  • Temperature Range: The sensor provides a wide operating temperature range, making it versatile for different applications.
  • Accuracy: With its precision temperature sensing capabilities, it offers reliable performance that system designers can trust.
  • Supply Voltage: The device operates on a low supply voltage, ensuring energy-efficient operation within the system.
  • Package: Housed in a compact SOT23 package, the MAX6575LZUT-T is designed for space-constrained applications.
  • Output: It features a frequency output that varies proportionally with temperature, which can be easily interfaced with microcontrollers and other digital systems.
  • No External Components: The sensor requires no external calibration or trimming, simplifying design and reducing system costs.

The MAX6575LZUT-T is a testament to Maxim Integrated's commitment to providing high-quality, reliable components for the electronics industry. Its robust design and accurate sensing capabilities make it an excellent choice for engineers looking to integrate temperature monitoring into their systems with minimal fuss and maximum performance.

For detailed specifications, application notes, and additional resources, visit Maxim Integrated's official website or contact their support team. The MAX6575LZUT-T is not just a component; it's a dependable solution for your temperature sensing needs.

You May Also Be Interested in

Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 16TSSOP
Lowest to $10.0855
NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
MikroElektronika
LM35 TEMPERATURE SENSOR TO-92
Need more? Email Us
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
Maxim Integrated
SENSOR DIGITAL -40C-125C SC70-5
Need more? Email Us
Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS
Lowest to $6.6941
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Need more? Email Us
Texas Instruments
0.15-MM HEIGHT, 1.2-V CAPABLE TE
Lowest to $3.4926
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Lowest to $8.5332

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess