The STMP3520L100E-SB6 is a system-on-chip (SoC) media processor from IDT (Integrated Device Technology). This processor is designed to handle audio, video, and graphics processing tasks. The '100E' likely relates to specific performance or feature enhancements within the STMP3520 family and the 'SB6' could refer to packaging and testing standards. The 'L' probably signifies a low-power variant.
Applications
- Portable media players (PMPs)
- Digital photo frames
- Audio recorders
- Low-power handheld devices
- Multimedia kiosks with low power requirements
Features
- Low-power ARM processor core
- Integrated audio codecs (MP3, AAC, etc.)
- Video decoding capabilities (MPEG-4, H.263)
- Memory controller (SDRAM, Flash)
- LCD controller
- USB 2.0 host/device interface
- UART, SPI, I2C serial communication ports
- GPIO pins
- Advanced power management features
Benefits
- Extended battery life: Low-power design allows for longer operation on battery power.
- Reduced system cost: Integrated functions minimize the need for external components.
- Faster development: Pre-integrated hardware and software support simplifies the development process.
- Optimized multimedia performance: Hardware acceleration improves audio and video playback.
- Flexible connectivity: USB and serial interfaces enable connection to various peripherals.
Additional Details
The STMP3520L100E-SB6, being a low-power variant, likely prioritizes power efficiency over raw processing speed. The ARM core might be a lower-clocked version or utilize power-saving techniques. The integrated audio and video codecs typically support a range of common formats. The memory controller supports different types of SDRAM and Flash memory, providing flexible storage options. The LCD controller facilitates interfacing with a variety of display panels. The USB interface enables connectivity to external devices, PCs, and other peripherals. The serial communication interfaces can be used to connect sensors, control buttons, and other external devices. Refer to the IDT datasheet for the specific technical specifications of this part.