EN
  • EN
  • DE
  • IT

MAX660CSA-T

Part No MAX660CSA-T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWTCHD CAP INV 0.1A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Ratiometric
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 1.5V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) -Vin, 2Vin
Output Current 100mA
Frequency - Switching 10kHz, 80kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 128430-MAX660CSA-T
Ultra Librarian 3D Model Ultra Librarian MAX660CSA-T CAD Model

Description

Product Overview: MAX660CSA-T by Maxim Integrated

The MAX660CSA-T is a versatile and efficient CMOS charge-pump voltage converter designed and manufactured by Maxim Integrated. This innovative device is engineered to provide a reliable voltage conversion solution, enabling the creation of a higher or inverted voltage from a lower, positive input voltage. It is a perfect fit for a variety of applications ranging from portable devices to power supply circuits.

Key Features

  • Wide Input Voltage Range: The MAX660CSA-T operates with an input voltage range from 1.5V to 5.5V, making it suitable for a multitude of low-voltage applications.
  • High Efficiency: Thanks to its CMOS technology, this charge-pump converter achieves high power efficiency, which is crucial for battery-powered devices.
  • Versatile Output Configuration: Users can configure the device to deliver a fixed output of either double the input voltage (2x mode) or an inverted voltage (-1x mode), providing flexibility in design.
  • Low Power Consumption: It features a quiescent current of only 110µA, contributing to the extended battery life of the end product.
  • Compact Package: The MAX660CSA-T comes in an 8-pin SOIC package, which is ideal for space-constrained applications.

Applications

The adaptability of the MAX660CSA-T makes it an excellent choice for a broad array of applications. It is commonly used in battery-powered devices, as it can effectively increase the battery voltage to a level suitable for various components. It is also ideal for generating a negative supply from a positive input, which is necessary in systems that require bipolar voltages, such as operational amplifier circuits and data acquisition systems.

Reliability and Performance

Maxim Integrated is known for its commitment to quality and reliability, and the MAX660CSA-T is no exception. This charge-pump voltage converter is designed to meet the rigorous demands of modern electronic devices, ensuring stable performance and a long operational lifespan. Whether used in consumer electronics, medical devices, or industrial applications, the MAX660CSA-T stands out as a reliable and efficient solution for voltage conversion needs.

You May Also Be Interested in

Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $3.2598
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $9.3763
Analog Devices Inc.
IC REG BUCK ADJ 1A QUAD 28TQFN
Lowest to $3.1970
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $6.0560
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $16.2559
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $14.0103
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.7707

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess