EN
  • EN
  • DE
  • IT

MAX660EPA+

Part No MAX660EPA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWTCHD CAP INV RATIO 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Ratiometric
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 1.5V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) -Vin, 2Vin
Output Current 100mA
Frequency - Switching 10kHz, 80kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 073864-MAX660EPA+
Ultra Librarian 3D Model Ultra Librarian MAX660EPA+ CAD Model

Description

The MAX660EPA+ is a highly versatile CMOS monolithic voltage converter manufactured by Maxim Integrated. This integrated circuit (IC) is designed to deliver a simple, efficient, and compact solution for voltage conversion applications. Whether you're looking to double a voltage, divide it, or generate a negative voltage from a positive input, the MAX660EPA+ has you covered.

Key Features

  • Voltage Conversion: The IC can be configured to double input voltage, invert it, or split it, providing design flexibility for various circuit applications.
  • High Efficiency: With a typical conversion efficiency of 99% for voltage doubling and 98% for voltage inverting, this device ensures minimal power loss and is ideal for battery-powered devices.
  • Low Power Consumption: The quiescent current is only 330µA, which makes it an excellent choice for power-sensitive applications.
  • Wide Input Voltage Range: It operates with an input voltage range from 1.5V to 5.5V, accommodating a broad spectrum of power sources.
  • High Output Current: The MAX660EPA+ can deliver an output current of up to 100mA, suitable for various low-power applications.
  • Capacitor-Based Operation: The device uses only two inexpensive capacitors, eliminating the need for inductors and thus simplifying the circuit design.
  • Package: It is available in an 8-pin DIP package, ensuring easy integration into a wide range of electronic systems.

Applications

The MAX660EPA+ is ideal for applications that require efficient voltage conversion in a compact form factor. It is extensively used in battery-powered devices, portable equipment, and wherever space and power efficiency are critical. Other applications include memory backup supplies, data acquisition systems, and handheld instrumentation.

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability, and the MAX660EPA+ is no exception. It is designed to meet the stringent requirements of industrial applications, ensuring long-term reliability and consistent performance.

Conclusion

Overall, the MAX660EPA+ voltage converter from Maxim Integrated stands out as a practical and reliable solution for designers looking to implement voltage conversion in their circuits with minimal component count and high efficiency. Its versatility and high performance make it a valuable addition to any electronic project requiring voltage manipulation.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 1A QUAD 28TQFN
Lowest to $3.1970
Analog Devices Inc.
IC REG BUCK PROG DL 30WLP
Lowest to $3.2598
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $16.2559
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.7200
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $3.2598
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $8.1831
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $14.0103

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.3181 $65.9050
120+ $1.0815 $129.7800
190+ $1.0479 $199.1010
260+ $1.0142 $263.6920
330+ $0.9806 $323.5980
445+ $0.8796 $391.4220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess