EN
  • EN
  • DE

MAX66242ESA+T

Part No MAX66242ESA+T
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description IC AUTHENTICATION CHIP 8SOIC / Authentication Chip 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Maxim Integrated
Series DeepCover®
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type Authentication Chip
Applications Medical
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MAX66242
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 705696-MAX66242ESA+T
Ultra Librarian 3D Model Ultra Librarian MAX66242ESA+T CAD Model

Description

Introducing the MAX66242ESA+T from Maxim Integrated

Maxim Integrated's MAX66242ESA+T is a cutting-edge EEPROM with SHA-256 authentication designed to provide a robust security solution for a variety of applications. This device is ideal for those looking to secure their systems against counterfeiting, unauthorized usage, or other malicious activities. With its advanced cryptographic features and small form factor, the MAX66242ESA+T is a versatile component that can be integrated into a wide range of products.

Key Features

  • Advanced Security: The MAX66242ESA+T incorporates SHA-256 cryptographic engine for high-level security. This ensures that data stored on the device is protected against tampering and unauthorized access.
  • High-Capacity EEPROM: With its integrated EEPROM, this device offers ample storage for secure data. It is perfect for storing encryption keys, configuration settings, or any other sensitive information that needs to be protected.
  • Easy Integration: The small 8-pin SOIC package allows for easy integration into existing designs without requiring significant board space or complex routing.
  • Low Power Consumption: Designed for efficiency, the MAX66242ESA+T operates with minimal power draw, making it suitable for battery-powered or energy-conscious applications.
  • Wide Operating Temperature Range: It operates across a broad temperature range, ensuring reliable performance in a variety of environmental conditions.
  • Flexible Communication: The device supports I2C communication interface, making it compatible with most microcontrollers and easy to incorporate into existing communication protocols.

Applications

The MAX66242ESA+T is well-suited for applications that require secure data storage and authentication. It is commonly used in:

  • Medical devices to ensure only genuine components are used
  • Consumer electronics to prevent counterfeiting and protect intellectual property
  • Industrial systems where secure access control is critical
  • IoT devices to secure network endpoints

Maxim Integrated's commitment to quality and reliability is evident in the MAX66242ESA+T. It is a smart choice for designers looking to enhance the security of their systems with a reliable, high-performance component.

You May Also Be Interested in

Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.6757
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.6606
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8182 $59.1822
50+ $2.3123 $115.6150
78+ $2.2395 $174.6810
107+ $2.1679 $231.9653
138+ $2.0952 $289.1376
185+ $1.8792 $347.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess