EN
  • EN
  • DE

MAX66242ETB-A+T

Part No MAX66242ETB-A+T
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description IC AUTHENTICATOR / DeepCover Secure Authenticator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Part Status Last Time Buy
Type Authentication Chip
Applications Medical
Mounting Style SMD
Manufacturer Package 10-WFDFN Exposed Pad
Supplier Device Package 10-TDFN (3x4)
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 711081-MAX66242ETB-A+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX66242ETB-A+T
Introduction Date September 24, 2014
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX66242ETB-A+T CAD Model

Description

Maxim Integrated MAX66242ETB-A+T Secure Authentication IC

The MAX66242ETB-A+T is a high-security, low-power device from Maxim Integrated designed to provide robust authentication solutions for a variety of applications. This integrated circuit (IC) is part of Maxim's portfolio of cryptographic controllers that are engineered to ensure the integrity and security of products through a unique, tamper-resistant authentication process.

The device features an advanced SHA-256 cryptographic engine that can generate a 256-bit hash, making it virtually impossible to breach through brute force attacks. It is equipped with a secure memory that stores keys and certificates, ensuring that sensitive data remains protected at all times. The MAX66242ETB-A+T supports bidirectional challenge and response authentication, which is essential for verifying the authenticity of peripherals, accessories, or replaceable components in a system.

One of the key attributes of the MAX66242ETB-A+T is its low-power consumption, making it an ideal choice for battery-powered and portable devices. It operates over a wide supply voltage range from 1.8V to 5.5V, providing flexibility in system design. The IC is available in a tiny 2mm x 3mm TDFN package, allowing for easy integration into space-constrained applications.

With its robust security features, the MAX66242ETB-A+T is well-suited for a wide array of applications, including medical device authentication, secure software updates, IoT device security, and protection against counterfeit consumables. Manufacturers can leverage the security capabilities of this IC to safeguard their brand reputation, ensure customer safety, and maintain product integrity.

Overall, the Maxim Integrated MAX66242ETB-A+T is a powerful solution for any application requiring secure authentication and protection against unauthorized use or tampering. Its combination of advanced cryptographic capabilities, low power consumption, and compact form factor make it a top choice for designers looking to enhance the security of their products.

You May Also Be Interested in

Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess