EN
  • EN
  • DE

MAX6631MUT+T

Part No MAX6631MUT+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705711-MAX6631MUT+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6631MUT+T CAD Model

Description

Maxim Integrated MAX6631MUT+T Temperature Sensor

The Maxim Integrated MAX6631MUT+T is a high-precision temperature sensor designed for complex and demanding applications. This sensor is part of Maxim's portfolio of thermal management devices, providing reliable and accurate temperature readings with a digital interface. The MAX6631MUT+T is ideal for use in a variety of systems, including computers, telecommunications equipment, and industrial controls, where precise temperature monitoring is critical for performance and safety.

Key Features

  • High Accuracy: The MAX6631MUT+T offers excellent accuracy, typically ±1°C from -40°C to +125°C, ensuring precise temperature readings for critical applications.
  • Digital Interface: It features an I²C-compatible, 2-wire serial interface, which facilitates easy integration into most digital systems and allows for straightforward communication with microcontrollers and processors.
  • Programmable Resolution: The sensor supports programmable resolution settings from 8 bits to 12 bits, providing flexibility in the trade-off between conversion time and resolution.
  • Low Power Consumption: Designed for power-sensitive applications, the MAX6631MUT+T operates with low power consumption, which is especially beneficial for battery-operated devices.
  • Small Form Factor: The device comes in a small, 6-pin SOT23 package, making it suitable for space-constrained applications without compromising performance.
  • Wide Operating Voltage Range: It operates over a wide supply voltage range of 3.0V to 5.5V, accommodating various system power requirements.

Applications

The MAX6631MUT+T is versatile and can be used across a range of applications where temperature monitoring is essential. Its high accuracy and digital output make it especially well-suited for:

  • Environmental Control Systems
  • Computer and Server Systems
  • Telecommunications Equipment
  • Industrial and Medical Equipment
  • Battery Management Systems

With its robust feature set and Maxim Integrated's reputation for quality, the MAX6631MUT+T temperature sensor is a reliable choice for engineers and designers looking to incorporate precise temperature monitoring into their systems.

You May Also Be Interested in

Maxim Integrated
Lowest to $3.2490
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Lowest to $25.0254

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess