EN
  • EN
  • DE
  • IT

MAX664CSA+T

Part No MAX664CSA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Neg -1.3V to -15V-5V 0.04A 8-Pin SOIC N T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Input Bias Current 6 µA
Lead Free Yes
Max Input Voltage -16.5 V
Maximum Operating Temperature 70 °C
Max Power Dissipation 450 mW
Manufacturer Package Identifier S8+4
Min Input Voltage -2 V
Min Operating Temperature 0 °C
Mount Surface Mount
Number of Outputs 1
Number of Pins 8
Number of Regulators 1
Output Current 40 mA
Output Type Adjustable, Fixed
Output Voltage -16 V
Packaging Tape & Reel (TR)
Polarity Negative
Quiescent Current 12 µA
Radiation Hardening No
Reference Voltage -1.33 V
RoHS Compliant
Watchdog Timer No
Win Source Part Number 1075630-MAX664CSA+T
Categories PMIC - Voltage Regulators - Linear
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX664CSA+T CAD Model

Description

Maxim Integrated MAX664CSA+T Voltage Regulator

The MAX664CSA+T from Maxim Integrated is a high-performance, low-dropout linear voltage regulator designed to deliver a well-regulated power supply for various electronic applications. This efficient device is ideal for portable and battery-powered equipment due to its low quiescent current and stable operation over a wide range of input voltages and load conditions.

Constructed with advanced semiconductor technology, the MAX664CSA+T operates with an input voltage range from 1.8V to 11V, making it versatile for different power sources. It provides a fixed output voltage of 5V, which is a common requirement for digital circuits, ensuring compatibility with a wide array of microcontrollers, sensors, and other digital ICs.

The regulator's output current capability is up to 100mA, which is sufficient for low-power devices and for applications that require a stable and reliable power supply without the need for high current. The MAX664CSA+T also features a low dropout voltage, which means it can provide a regulated output even when the input voltage is very close to the output voltage, maximizing battery life and efficiency.

One of the key features of the MAX664CSA+T is its thermal overload protection, which safeguards the device and the application from damage due to excessive heat. Additionally, it includes short-circuit protection, adding an extra layer of security in the event of a fault condition. The regulator's design also minimizes the output noise, which is crucial for sensitive analog circuits and precision measurements.

The MAX664CSA+T is available in an 8-pin SOIC package, which is compact and suitable for space-constrained applications. Its surface-mount form factor allows for streamlined manufacturing processes and integration into modern PCB designs. With its robust feature set and reliable performance, the MAX664CSA+T voltage regulator from Maxim Integrated is an excellent choice for designers seeking a dependable power management solution.

For detailed specifications and application guidance, designers should consult the MAX664CSA+T datasheet, which provides comprehensive information to ensure successful implementation in their projects.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Brush Motor Driver 2.5V to 13.5V 16-Pin SSOP Emboss T/R
Lowest to $18.2799
Fremont Micro Devices USA
IC REG LDO 3.3V SOT23-5
Lowest to $0.1888
Infineon Technologies
Standard Regulator Pos 1.2V to 37V 1.5A 3-Pin(3+Tab) TO-257
Need more? Email Us
Fremont Micro Devices USA
IC REG LDO 1.8V 0.4A SOT23-5
Lowest to $0.1598
Analog Devices Inc.
IC REG LDO 3V/4.5V/ADJ 16QFN
Lowest to $4.4901
Infineon Technologies
IC Reg Ldo 5V .4A TO220-5-3
Need more? Email Us
Microchip Technology
IC REG LINEAR POS ADJ 1A TO220-5 / Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-220-5
Need more? Email Us
Texas Instruments
Single Output LDO, 150mA, Fixed(5.0V), Low Quiescent Current, 60V Load Dump Protection 8-PDIP -40 to 125
Need more? Email Us
Microchip Technology
IC REG LIN 1.2V 200MA SOT223-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-223-3
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess