EN
  • EN
  • DE
  • IT

MAX664CSA-T

Part No MAX664CSA-T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO -5V/ADJ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Adjustable (Fixed)
Number of Regulators 1
Maximum Input Voltage -16.5V
Nominal Output Voltage (Min/Fixed) -1.3V (-5V)
Maximum Output Voltage -16V
Operating Supply Current 15μA
Control Features Current Limit, Enable
Protection Operating Temperature 0°C to 70°C
Regulator Topology Negative Fixed or Adjustable
Output Voltage -5V, -1.3 V to -16 V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 122206-MAX664CSA-T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX664CSA-T CAD Model

Description

Product Overview: MAX664CSA-T from Maxim Integrated

The MAX664CSA-T is a high-performance, low-power, CMOS voltage regulator from Maxim Integrated, renowned for their commitment to engineering excellence and reliability. This precision voltage regulator is designed to cater to a wide range of applications, from battery-powered devices to industrial controls, where power efficiency and stability are crucial.

Key Features

  • Output Voltage: The MAX664CSA-T provides a fixed output voltage, ensuring a stable and consistent power supply for your application.
  • Low Dropout Voltage: This device operates with a low dropout voltage, minimizing the difference between the input and output voltages, which enhances efficiency and allows operation with minimal input-to-output differential.
  • High Accuracy: Offering high accuracy in voltage regulation, the MAX664CSA-T ensures that your device operates within the desired voltage parameters, thereby enhancing performance and reliability.
  • Low Quiescent Current: The regulator's design prioritizes low quiescent current, which is particularly beneficial for battery-powered applications where extending battery life is essential.
  • Thermal Protection: With built-in thermal protection, the MAX664CSA-T is safeguarded against overheating, which contributes to the longevity and durability of the product.
  • Wide Operating Temperature Range: It is capable of operating over a broad temperature range, making it suitable for various environments and conditions.
  • Package: The device comes in a compact SO-8 package, which is ideal for space-constrained applications.

Applications

The versatility of the MAX664CSA-T allows it to be used in a myriad of applications, including:

  • Portable and battery-powered devices
  • Microprocessor and microcontroller systems
  • Industrial instruments
  • Data acquisition systems
  • Automotive electronics

In conclusion, the MAX664CSA-T from Maxim Integrated is an exemplary voltage regulator that combines efficiency, precision, and durability. Whether for consumer electronics or industrial applications, this component is engineered to deliver a reliable power solution that meets the stringent requirements of modern electronic devices.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Brush Motor Driver 2.5V to 13.5V 16-Pin SSOP Emboss T/R
Lowest to $18.2799
Microchip Technology
IC REG DL BUCK/LNR SYNC 10MSOP / PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 2MHz 10-MSOP
Need more? Email Us
Analog Devices Inc.
LDO Regulator Pos 3.3V5V 0.1A/0.5A/0.5A/0.3A 16-Pin LFCSP EP T/R / IC REG LDO ADJ 16SMT
Lowest to $10.4638
DIOTEC Electronics Corporation
Volt. Reg. 7V..3.267V, 3.333V / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-3 (TO-236)
Lowest to $0.1055
Microchip Technology
IC REG LIN 1.2V 200MA SOT223-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-223-3
Need more? Email Us
NXP / Nexperia
Need more? Email Us
STMicroelectronics
IC REG LIN POS ADJ 1A/1A PPAK / Linear Voltage Regulator IC Positive Adjustable (Fixed) 2 Output 1A, 1A PPAK
Need more? Email Us
Texas Instruments
IC REG LINEAR -12V 100MA 8SOIC / Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC
Lowest to $1.0957
Microchip Technology
IC REG LIN 2.05V 200MA SOT23A-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23A-3
Lowest to $1.2347

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess