EN
  • EN
  • DE
  • IT

MAX6657MSA

Part No MAX6657MSA
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Analog and Digital Output
Description MAX6657 TEMPERATURE SENSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Mfr Maxim Integrated
Package Bulk
Product Status Active
Sensor Type Digital, Local/Remote
Sensing Temperature - Local 0°C ~ 125°C
Sensing Temperature - Remote 0°C ~ 125°C
Output Type I²C/SMBus
Voltage - Supply 3V ~ 5.5V
Resolution 11 b
Features Output Switch, Programmable Limit, Shutdown Mode, Standby Mode
Accuracy - Highest (Lowest) ±2°C (±5°C)
Test Condition 60°C ~ 100°C (0°C ~ 125°C)
Temperature Range - Operating 0°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Standard Package 75 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 829920-MAX6657MSA
Ultra Librarian 3D Model Ultra Librarian MAX6657MSA CAD Model

Description

Maxim Integrated MAX6657MSA Temperature Sensor

The Maxim Integrated MAX6657MSA is a high-precision temperature sensor designed for advanced thermal management solutions in a wide range of applications. This sensor monitors the temperature of both the device itself and a remote diode-connected transistor, such as a CPU, GPU, or other heat-generating components. The MAX6657MSA is ideal for systems that require accurate temperature monitoring to ensure reliability and performance.

Key Features

  • Dual-Channel Monitoring: The MAX6657MSA provides local and remote temperature readings, enabling simultaneous monitoring of the sensor's ambient temperature and a remote thermal diode.
  • High Accuracy: With an accuracy of ±1°C for the remote diode and ±3°C for the local sensor, this device ensures precise thermal data.
  • Programmable Alert Outputs: Two programmable overtemperature alarm outputs, OVERT and THERM, can be used to trigger system protection mechanisms when temperature thresholds are exceeded.
  • Wide Temperature Range: The sensor operates over a wide temperature range, typically from -55°C to +125°C, catering to various industrial and computing environments.
  • Low Supply Voltage: The MAX6657MSA operates from a low supply voltage of 3.0V to 5.5V, accommodating diverse system power requirements.
  • I²C-Compatible Interface: The sensor communicates over a 2-wire I²C-compatible serial interface, allowing easy integration with most microcontrollers and systems.
  • Small Footprint: Housed in an 8-pin SO package, the MAX6657MSA is compact and suitable for space-constrained applications.

Applications

The MAX6657MSA is versatile and can be used in various applications, including:

  • Desktop and Notebook Computers
  • Servers and Workstations
  • Telecommunications Systems
  • Industrial Controllers
  • Environmental Monitoring Systems

With its high accuracy, dual-channel monitoring, and programmable alerts, the Maxim Integrated MAX6657MSA is a robust solution for sophisticated temperature management in electronic systems. Its integration capabilities and compact size make it an excellent choice for engineers and designers looking to maintain optimal thermal conditions and enhance system stability.

You May Also Be Interested in

Maxim Integrated
±1°C Accurate 8-Channel Temperature Sensor | SENSOR DIGITAL -40C-125C 24TQFN
Lowest to $6.5735
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8SOIC
Lowest to $4.0227
Microchip Technology
Two-Zone Thermal Supervisor | SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us
Microchip Technology
Digital Temperature Sensor with SPI™ Interface | SENSOR DIGITAL -55C-125C 8MSOP
Lowest to $0.3298
Microchip Technology
Thermal Sensor with SPI Interface | SENSOR DIGITAL -55C-125C 8SOIC
Lowest to $14.3254
Analog Devices Inc.
Voltage Output Temperature Sensor with Signal Conditioning | SENSOR ANALOG 0C-100C TO92-3
Need more? Email Us
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 16SOIC
Lowest to $20.6692
Texas Instruments
Quad Remote Diode and Local Temperature Sensor with SMBus Interface and TruTherm™ Technology | SENSOR DIGITAL -40C-125C 14WSON
Lowest to $3.5640
Texas Instruments
Temp Sensor Digital Serial (2-Wire, I2C) 8-Pin SOIC Tube / LM76 ±0.5°C, ±1°C, 12-Bit + Sign Digital Temperature Sensor and Thermal Window Comparator with Two-Wire Interface | SENSOR DIGITAL -20C-85C 8SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3551 $58.4857
17+ $6.8555 $116.5435
26+ $6.6413 $172.6738
35+ $6.4270 $224.9450
46+ $6.2128 $285.7888
61+ $5.5701 $339.7761
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess