EN
  • EN
  • DE
  • IT

MAX666EPA

Part No MAX666EPA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V/ADJ 40MA 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Output Type Adjustable (Fixed)
Number of Regulators 1
Maximum Input Voltage 16.5V
Nominal Output Voltage (Min/Fixed) 1.3V (5V)
Maximum Output Voltage 16V
Output Current 40mA
Operating Supply Current 15μA
Control Features Current Limit, Enable, Low Battery Detection
Protection Operating Temperature -40°C to 85°C
Regulator Topology Positive Fixed or Adjustable
Output Voltage 5V, 1.3 V to 16 V
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 073871-MAX666EPA
Ultra Librarian 3D Model Ultra Librarian MAX666EPA CAD Model

Description

The MAX666EPA is a highly efficient, CMOS, low-dropout voltage regulator designed by Maxim Integrated that offers excellent performance in a wide range of applications. This precision circuit is engineered to maintain a stable output voltage, even when subjected to variations in input voltage and load conditions, making it an ideal choice for portable devices, instrumentation, and microprocessor power supplies.

Key Features

  • Output Voltage: The MAX666EPA provides a fixed output voltage of 5V, which is suitable for TTL and CMOS technologies.
  • Low Dropout Voltage: This regulator boasts a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.
  • Output Current: Capable of delivering up to 250mA of output current, it is suitable for a variety of low-power applications.
  • High Accuracy: The output voltage is accurate to within ±1%, providing the precision needed for sensitive electronic circuits.
  • Thermal Protection: The MAX666EPA includes thermal shutdown protection to prevent damage from overheating.
  • Short-Circuit Protection: Built-in short-circuit protection enhances the safety and reliability of the regulator.

Applications

The versatility of the MAX666EPA makes it suitable for a wide range of applications, including:

  • Battery-powered equipment
  • Portable consumer electronics
  • Microprocessor power supplies
  • Portable instrumentation
  • Reference voltage sources

Package and Availability

The MAX666EPA is available in an 8-pin DIP (Dual In-line Package) that allows for easy integration into a variety of circuit board layouts. Its robust design ensures reliable performance in both commercial and industrial temperature ranges.

Conclusion

With its combination of low dropout voltage, high output accuracy, and built-in protection features, the Maxim Integrated MAX666EPA voltage regulator is a compelling solution for designers seeking a reliable and efficient power management component.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 5V 150MA TP5HFA / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TP5HFA
Lowest to $0.3502
Analog Devices Inc.
IC REG LDO 3V/4.5V/ADJ 16QFN
Lowest to $4.4901
Infineon Technologies
IC REG LINEAR 3.3V/5V TO252-5-11 / Linear Voltage Regulator IC Positive Fixed 2 Output 350mA, 430mA PG-TO252-5-11
Lowest to $3.5591
Toshiba Semiconductor and Storage
Brush Motor Driver 2.5V to 13.5V 16-Pin SSOP Emboss T/R
Lowest to $18.2799
Microchip Technology
IC REG LINEAR 5.05V 1A TO39 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-39
Need more? Email Us
Texas Instruments
Single Output LDO, 150mA, Fixed(5.0V), Low Quiescent Current, 60V Load Dump Protection 8-PDIP -40 to 125
Need more? Email Us
Microchip Technology
IC REG LINEAR POS ADJ 1A TO220-5 / Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-220-5
Need more? Email Us
Analog Devices Inc.
LDO Regulator Pos 3.3V5V 0.1A/0.5A/0.5A/0.3A 16-Pin LFCSP EP T/R / IC REG LDO ADJ 16SMT
Lowest to $10.4638
Microchip Technology
IC REG DL BUCK/LNR SYNC 10MSOP / PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 2MHz 10-MSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $5.1201 $66.5613
31+ $4.2016 $130.2496
48+ $4.0710 $195.4080
66+ $3.9390 $259.9740
85+ $3.8083 $323.7055
114+ $3.4138 $389.1732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess