EN
  • EN
  • DE
  • IT

MAX667MJA/883B

Part No MAX667MJA/883B
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 1.3V to 16V5V 0.25A 8-Pin CDIP N / IC REG LDO 5V/ADJ 8CDIP COTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Output Configuration Positive
Output Type Adjustable (Fixed)
Number of Regulators 1
Voltage Input MAX 16.5V
Output Voltage 1.3V (5V)
Output Voltage MAX 16V
Voltage Dropout (Maximum) 0.35V @ 200mA
Output Current 250mA
Operating Supply Current 35μA ~ 20mA
Control Features Dropout Detector, Enable, Low Battery Detection
Operating Temperature Range -55°C ~ 125°C
Mounting Style Through Hole
Package 8-CDIP (0.300", 7.62mm)
Manufacturer Package 8-CERDIP
Win Source Part Number 786827-MAX667MJA/883B
Popularity Medium
Supply and Demand Status Limited
Family Name MAX667
Introduction Date October 01, 1994
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX667MJA/883B CAD Model

Description

Maxim Integrated MAX667MJA/883B Voltage Regulator

The Maxim Integrated MAX667MJA/883B is a highly reliable, precision voltage regulator designed to meet the stringent requirements of military and aerospace applications. This device offers a robust solution for systems that require a stable and regulated power supply under varying conditions and in harsh environments.

Key Features

  • Output Voltage: The MAX667MJA/883B provides an adjustable output voltage, which can be set using external resistors. This feature allows for flexibility in matching the voltage requirements of different circuits.
  • Load Regulation: It boasts excellent load regulation characteristics, ensuring a consistent output voltage even when the load on the device changes. This is critical for maintaining the performance of sensitive electronic components.
  • Temperature Range: Designed to operate over a wide temperature range, this voltage regulator is suitable for use in extreme conditions, making it an ideal choice for military and aerospace applications.
  • Package: The device comes in a hermetically sealed package, ensuring long-term reliability by protecting against environmental factors such as moisture and dust.
  • Line Regulation: The MAX667MJA/883B also exhibits excellent line regulation, maintaining a stable output voltage despite variations in the input voltage. This contributes to the overall stability of the power supply in fluctuating power environments.

Applications

The MAX667MJA/883B is specifically designed for critical applications where failure is not an option. Its robustness and reliability make it suitable for:

  • Avionic systems
  • Military equipment
  • Spacecraft power supplies
  • High-reliability industrial applications

Product Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX667MJA/883B is no exception. Each unit is rigorously tested to ensure it meets the high standards required for military and aerospace applications. The device's performance is guaranteed over the full military temperature range, providing peace of mind for designers and engineers looking for a dependable power management solution.

With its precise voltage regulation, durable construction, and flexibility, the Maxim Integrated MAX667MJA/883B voltage regulator is an excellent choice for any application where power supply stability is critical.

You May Also Be Interested in

Infineon Technologies
IC Reg Ldo 5V .4A TO220-5-3
Need more? Email Us
Infineon Technologies
IC REG LIN 5V 400MA TO220-5-122 / Linear Voltage Regulator IC Positive Fixed 1 Output 400mA P-TO220-5-122
Lowest to $2.8016
Toshiba Semiconductor and Storage
Brush Motor Driver 2.5V to 13.5V 16-Pin SSOP Emboss T/R
Lowest to $18.2799
NXP / Nexperia
SYSTEM BASIS CHIP, LIN, 1X 5.0V/ / System Basis Chip PMIC 32-LQFP (7x7)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 5V 1A TO220-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 500MA 8SOIC / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC
Need more? Email Us
Fremont Micro Devices USA
Lowest to $0.0737
NXP / Nexperia
Need more? Email Us
Texas Instruments
Single Output LDO, 150mA, Fixed(5.0V), Low Quiescent Current, 60V Load Dump Protection 8-PDIP -40 to 125
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess