EN
  • EN
  • DE
  • IT

MAX6630MUT#TG16

Part No MAX6630MUT#TG16
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE SPI SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Maxim Integrated
Packaging Reel - TR
Sensor Type Digital, Local
Sensing Temperature - Local -55°C ~ 125°C
Output Type SPI
Operating Supply Voltage 3 V ~ 5.5 V
Resolution 12 b
Features Shutdown Mode
Accuracy - Highest (Lowest) ±0.8°C (-5°C, 6.5°C)
Test Condition 25°C (150°C)
Operating Temperature Range -55°C ~ 150°C
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 705709-MAX6630MUT#TG16
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Consumer Electronics, Commercial, LED Lighting, Imaging, Video & Vision
Ultra Librarian 3D Model Ultra Librarian MAX6630MUT#TG16 CAD Model

Description

Maxim Integrated's MAX6630MUT#TG16: Precision Temperature Sensor

The MAX6630MUT#TG16 is a high-accuracy temperature sensor designed by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This precision sensor is tailored for demanding applications that require accurate temperature monitoring, such as industrial systems, medical equipment, and high-performance computing hardware.

Key Features

  • High Accuracy: The MAX6630MUT#TG16 offers exceptional temperature sensing accuracy, ensuring reliable performance in systems where temperature control is critical.
  • Low Voltage Operation: Operating at low voltages, this sensor is ideal for battery-powered and portable devices, where power efficiency is a priority.
  • Compact Package: Housed in a small, 6-pin SOT23 package, the MAX6630MUT#TG16 is perfect for space-constrained applications.
  • I2C Interface: The sensor features an I2C interface for easy integration with microcontrollers and other digital systems, allowing for straightforward communication and data retrieval.
  • Programmable Alert Function: It includes a programmable alert function, which can be set to trigger an external interrupt when a specific temperature threshold is exceeded, providing an additional layer of system protection.

Applications

The MAX6630MUT#TG16 is versatile and can be used across a wide range of applications, including:

  • Environmental Monitoring Systems
  • Telecommunication Infrastructure
  • Data Center Servers
  • Medical Devices
  • Industrial Control Systems

Technical Specifications

The device operates over a wide temperature range and has several technical specifications that make it a robust choice for precise temperature monitoring:

  • Temperature Range: -40°C to +125°C
  • Supply Voltage Range: 3.0V to 5.5V
  • Accuracy: ±1°C (max) from -40°C to +125°C
  • Package: 6-pin SOT23
  • Interface: I2C-Compatible 2-Wire Serial Interface

With its combination of high accuracy, low power consumption, and compact form factor, the MAX6630MUT#TG16 from Maxim Integrated is an excellent choice for any system designer looking to incorporate reliable temperature sensing into their product.

You May Also Be Interested in

Maxim Integrated
12-Bit Plus Sign Temperature Sensors with SMBus/I2C-Compatible Serial Interface | SENSOR DIGITAL -55C-150C 8SOIC
Need more? Email Us
Texas Instruments
SPI/MICROWIRE™ 10-Bit plus Sign Digital Temperature Sensor | SENSOR DIGITAL -55C-150C 8WSON
Lowest to $3.3606
Microchip Technology
Thermal Sensor with SPI Interface | SENSOR DIGITAL -55C-125C 8SOIC
Lowest to $14.3254
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8SOIC
Lowest to $4.0992
Texas Instruments
Dual Remote Diode Digital Temperature Sensor with SMBus Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $3.8759
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-125C TO46-3
Lowest to $30.6096
Texas Instruments
Quad Remote Diode and Local Temperature Sensor with SMBus Interface | SENSOR DIGITAL -40C-125C 14WSON
Lowest to $6.6455
Microchip Technology
Two-Zone Thermal Supervisor | SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 16SOIC
Lowest to $20.6692

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8639 $61.7751
20+ $5.6320 $112.6400
31+ $5.4560 $169.1360
43+ $5.2800 $227.0400
55+ $5.1040 $280.7200
74+ $4.5760 $338.6240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 283 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess