EN
  • EN
  • DE

MAX6682MUA+

Part No MAX6682MUA+
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description Sensor and Detector Interface 5.5V 0.017mA 3-Wire/Serial Interface 8-Pin uMAX Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package UMAX
Contact Plating Tin
Height 950 µm
Interface SPI
Lead Free Yes
Length 3.05 mm
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 3 V
Nominal Supply Current 21 µA
Number of Bits 10
Number of Pins 8
Operating Supply Current 29 µA
Operating Supply Voltage 5.5 V
Output Type Digital
Output Voltage 2.6 V
Radiation Hardening No
REACH SVHC Unknown
Resolution 1.25 B
RoHS Compliant
Schedule B 8542390000
Width 3.05 mm
Win Source Part Number 1030632-MAX6682MUA+
Categories Interface - Specialized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX6682MUA+ CAD Model

Description

Maxim Integrated MAX6682MUA+ Precision Temperature Sensor

The MAX6682MUA+ is a highly accurate, low-power temperature sensor from Maxim Integrated, designed to provide precise temperature monitoring with a digital output. This compact sensor is ideal for a variety of applications including industrial systems, environmental controls, and computer thermal management.

Key Features

  • Temperature Range: The MAX6682MUA+ operates over a wide temperature range, making it suitable for diverse environments and applications.
  • Accuracy: It offers exceptional accuracy, ensuring reliable temperature readings crucial for maintaining system stability and performance.
  • Low Power Consumption: Designed for efficiency, the sensor consumes minimal power, which is essential for battery-powered or energy-sensitive applications.
  • Output: The digital output of the sensor is compatible with various microcontrollers and digital systems, facilitating easy integration into existing designs.
  • Package: Housed in a compact 8-pin µMAX package, the MAX6682MUA+ saves valuable board space and is suitable for space-constrained applications.

Applications

The versatility of the MAX6682MUA+ makes it an excellent choice for a wide range of applications, including:

  • Industrial control systems
  • Environmental monitoring systems
  • Computer and server thermal management
  • Portable and battery-powered devices
  • Medical and scientific instrumentation

Technical Specifications

The sensor's technical specifications are tailored to meet the demands of precise temperature monitoring:

  • Supply Voltage: Operates from a supply voltage ranging from 3.0V to 5.5V.
  • Temperature Sensing Range: Accurately senses temperatures from -40°C to +125°C.
  • Output Interface: The digital output is provided in a two-wire, SMBus-compatible serial interface.

In summary, the MAX6682MUA+ from Maxim Integrated stands out as a high-performance, reliable solution for temperature sensing needs in a multitude of applications. Its precision, low power consumption, and small form factor make it an indispensable component for designers looking to optimize their thermal management systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC INTFACE SPECIALIZED SGNL COND
Lowest to $4.8174
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820
NXP / Nexperia
IC INTFACE SPECIALIZED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $3.7539
Toshiba Semiconductor and Storage
IC
Lowest to $6.6030
Rochester Electronics
MD8212/B / Interface
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 40MHZ / Interface
Lowest to $586.4662
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Broadcom Limited
IC INTERFACE SPECIALIZED USB / Interface
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3844 $53.8440
23+ $4.4180 $101.6140
36+ $4.2799 $154.0764
49+ $4.1418 $202.9482
63+ $4.0038 $252.2394
84+ $3.5896 $301.5264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,670 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess