The MAX668EUB+T is a versatile, high-performance step-up controller from the renowned semiconductor manufacturer Maxim Integrated. Designed to cater to a wide range of power supply applications, this component is engineered to efficiently manage voltage conversion in systems requiring higher voltage outputs from lower voltage inputs.
Key Features
- Adjustable Output Voltage: The device allows for an adjustable output voltage setting, which can be tailored to the specific needs of the application, providing great flexibility in design.
- High Efficiency: With its advanced design, the MAX668EUB+T achieves high efficiency, which is critical for minimizing heat generation and power loss in electronic devices.
- Wide Input Voltage Range: The controller operates over a broad input voltage range, making it suitable for various battery configurations and power sources.
- Compact Form Factor: The small, microMAX-10 package is ideal for space-constrained applications, ensuring that even compact devices can benefit from its power management capabilities.
- Integrated Oscillator: An onboard oscillator reduces external component count, simplifying the design and reducing overall system cost.
- Current Mode Control: The current mode control provides excellent line and load transient response, ensuring stable operation under varying conditions.
Applications
The MAX668EUB+T is suitable for a variety of applications where efficient voltage step-up is required. These include:
- Portable electronics
- Powering LCD displays
- Telecommunications equipment
- Battery-powered devices
- DC-DC converters
Technical Specifications
Some of the technical specifications of the MAX668EUB+T include:
- Supply Voltage Range: 1.8V to 28V
- Switching Frequency: Up to 300kHz
- Package Type: microMAX-10
- Operating Temperature Range: -40°C to +85°C
In conclusion, the Maxim Integrated MAX668EUB+T step-up controller is a high-quality, efficient solution for a wide range of power supply designs. Its flexibility, efficiency, and compact size make it an excellent choice for designers looking to optimize their power management systems.