EN
  • EN
  • DE

UC1525BJ

Part No UC1525BJ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description UC1525B REGULATING PULSE WIDTH M / Regulator Output DC-DC Controller IC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number UC1525
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 938002-UC1525BJ
Ultra Librarian 3D Model Ultra Librarian UC1525BJ CAD Model

Description

Overview of Texas Instruments UC1525BJ

The UC1525BJ is a high-performance pulse width modulator (PWM) controller from Texas Instruments (TI), designed to offer precise voltage regulation and power control in a wide range of electronic applications. This integrated circuit is engineered to facilitate the design of adjustable or fixed voltage and current regulators, as well as DC-to-DC converters, which are essential in modern electronic devices.

Key Features

  • Adjustable Output Control: The UC1525BJ provides an adjustable output range, which allows for a high degree of flexibility in controlling the power supply to meet the specific needs of various applications.
  • Dual Output Drivers: Equipped with dual alternating output drivers, the UC1525BJ ensures efficient power delivery and helps in reducing power loss through switching.
  • Wide Input Voltage Range: This PWM controller can operate over a broad input voltage range, accommodating various power sources and ensuring compatibility with a multitude of devices.
  • Frequency Oscillation: The UC1525BJ features an oscillator whose frequency can be programmed over a wide range, enabling the optimization of performance for different circuit configurations.
  • Protection Features: The device includes under-voltage lockout, soft start, and error amplifier circuits, which contribute to the stability and reliability of the power supply system.

Applications

The UC1525BJ is ideal for a variety of applications that require efficient power management and control. Some of the common applications include:

  • Switching power supplies
  • DC-to-DC converters
  • Motor control systems
  • Renewable energy systems
  • Uninterruptible power supplies (UPS)

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the UC1525BJ is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it can withstand the rigors of demanding applications. With its robust feature set and TI's reputation for quality, the UC1525BJ is a reliable choice for designers looking to implement advanced power control in their electronic systems.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.9530 $63.9060
4+ $26.2178 $104.8712
6+ $25.3985 $152.3910
9+ $24.5792 $221.2128
11+ $23.7599 $261.3589
15+ $21.3020 $319.5300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess