EN
  • EN
  • DE

MAX6693UP9A

Part No MAX6693UP9A
Manufacturer Maxim Integrated
Catalog Misc Products
Description 7-Channel Precision Temperature Monitor with Beta Compensation
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829922-MAX6693UP9A
Ultra Librarian 3D Model Ultra Librarian MAX6693UP9A CAD Model

Description

The MAX6693UP9A from Maxim Integrated is a high-accuracy, quad-channel temperature sensor designed for precise thermal monitoring in complex systems. This advanced sensor is ideal for applications that require multiple temperature readings, such as servers, telecommunications equipment, and industrial systems.

Key Features

  • Quad-Channel Sensing: The device includes three external and one internal temperature sensors, allowing for comprehensive thermal monitoring of system hotspots.
  • High Accuracy: It offers excellent accuracy of ±1°C from -40°C to +125°C, ensuring reliable temperature readings for critical applications.
  • Programmable Alert Outputs: The sensor provides programmable overtemperature alert outputs, which can trigger system protection mechanisms in the event of overheating.
  • SMBus/I²C-Compatible Serial Interface: The MAX6693UP9A supports SMBus 2.0 and I²C serial interfaces, facilitating easy integration into existing systems.
  • Low Power Consumption: Designed with power efficiency in mind, the sensor operates with a low supply current, reducing the overall power consumption of the system.

Applications

The MAX6693UP9A is versatile and can be used in a variety of applications, including:

  • Server and Storage Systems
  • Networking and Telecommunications Equipment
  • Industrial Controllers
  • Environmental Monitoring Systems

Technical Specifications

Parameter Value Channels 4 (3 External, 1 Internal) Accuracy ±1°C (from -40°C to +125°C) Interface SMBus/I²C Supply Voltage 3.0V to 5.5V Package 20-Pin TSSOP

Whether you're building high-performance computing hardware or managing a data center, the MAX6693UP9A provides the temperature accuracy and reliability needed to maintain system integrity and performance.

You May Also Be Interested in

TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.6523 $60.5661
17+ $7.0993 $120.6881
26+ $6.8775 $178.8150
35+ $6.6556 $232.9460
45+ $6.4338 $289.5210
61+ $5.7682 $351.8602
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess