EN
  • EN
  • DE

MAX3111ECWI+T

Part No MAX3111ECWI+T
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829740-MAX3111ECWI+T
Ultra Librarian 3D Model Ultra Librarian MAX3111ECWI+T CAD Model

Description

Product Overview: MAX3111ECWI+T from Maxim Integrated

The MAX3111ECWI+T is an advanced integrated circuit from Maxim Integrated, designed to facilitate reliable communication in digital systems. This versatile chip combines a UART (Universal Asynchronous Receiver-Transmitter) with an SPI/MICROWIRE-compatible interface, making it an ideal solution for applications that require efficient serial data exchange.

Key Features and Benefits

  • Integrated UART: The device features a full-duplex UART which supports data rates up to 230kbps. The UART function provides asynchronous communication capabilities, which are essential for serial data exchange with various peripherals and microcontrollers.
  • SPI/MICROWIRE Interface: The inclusion of an SPI/MICROWIRE-compatible interface allows for easy integration with a host microcontroller, providing a fast and reliable method for data transfer.
  • Automatic Flow Control: The MAX3111ECWI+T supports hardware and software flow control, which helps prevent data loss during high-speed communication by managing the data flow between devices.
  • Low Power Consumption: Designed with power efficiency in mind, this device operates with a low supply current, making it suitable for battery-powered and portable applications.
  • Wide Operating Temperature: The product is capable of operating over an extended temperature range, ensuring reliable performance in diverse environments.
  • Integrated Features: It includes a crystal oscillator and two regulated charge pumps that generate the necessary voltage levels for the UART without the need for additional external components.
  • Small Package: The MAX3111ECWI+T comes in a compact 28-SOIC-W package, which is space-saving and ideal for designs with limited PCB real estate.

Applications

The MAX3111ECWI+T is suitable for a wide range of applications, including:

  • Portable instruments
  • Industrial control systems
  • Data loggers
  • Point-of-sale (POS) terminals

With its robust feature set and Maxim Integrated's reputation for quality, the MAX3111ECWI+T is a reliable choice for designers looking to implement efficient serial data communication in their electronic designs.

You May Also Be Interested in

Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.8181 $81.8181
2+ $67.1328 $134.2656
3+ $65.0349 $195.1047
4+ $62.9370 $251.7480
5+ $60.8391 $304.1955
6+ $54.5454 $327.2724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 670 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess