EN
  • EN
  • DE

SAA7231ME/1

Part No SAA7231ME/1
Manufacturer NXP / Nexperia
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836559-SAA7231ME/1
Ultra Librarian 3D Model Ultra Librarian SAA7231ME/1 CAD Model

Description

The NXP SAA7231ME/1 is a highly-integrated, multi-standard digital TV demodulator designed to provide a superior solution for the reception of broadcast signals. As part of NXP's renowned product lineup, the SAA7231ME/1 is engineered to deliver exceptional performance in digital TV applications, ensuring reliable and high-quality signal processing.

Key Features

  • Multi-Standard Support: The device is capable of demodulating a wide range of digital TV standards, including DVB-T, DVB-T2, DVB-C, and DVB-S/S2. This versatility makes it an ideal choice for global market applications.
  • Advanced Signal Processing: Equipped with cutting-edge signal processing technologies, the SAA7231ME/1 ensures robust reception and excellent image quality even in challenging signal conditions.
  • Low Power Consumption: Designed with power efficiency in mind, the demodulator minimizes energy usage, making it suitable for eco-friendly and power-sensitive applications.
  • Integrated Channel Decoder: The inclusion of an integrated channel decoder simplifies system design by reducing the number of external components required, thereby saving space and cost.

Applications

The NXP SAA7231ME/1 is ideal for a variety of applications, including:

  • Set-top boxes
  • Digital TV receivers
  • Personal Video Recorders (PVRs)
  • PC TV cards

Technical Specifications

The SAA7231ME/1 is built to meet the demands of modern digital TV solutions, offering:

  • High-performance 10-bit ADC
  • Support for MPEG-2, MPEG-4, and HEVC video standards
  • Compatibility with QPSK, 16-QAM, 64-QAM, and 256-QAM modulation schemes

Quality and Reliability

NXP is committed to delivering products that meet the highest standards of quality and reliability. The SAA7231ME/1 is no exception, undergoing rigorous testing to ensure it meets the stringent requirements for broadcast applications.

Whether you're developing consumer electronics or professional broadcast equipment, the NXP SAA7231ME/1 offers the features, performance, and reliability needed to create exceptional digital TV experiences for users around the globe.

You May Also Be Interested in

Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.8930 $80.6790
6+ $22.0663 $132.3978
9+ $21.3767 $192.3903
12+ $20.6872 $248.2464
15+ $19.9977 $299.9655
20+ $17.9291 $358.5820
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 118 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess