EN
  • EN
  • DE

MAX6696ATE+T

Part No MAX6696ATE+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705753-MAX6696ATE+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6696ATE+T CAD Model

Description

The MAX6696ATE+T from Maxim Integrated is a high-accuracy, quad-channel temperature sensor, designed to provide precise temperature monitoring for complex systems. This sensor is particularly ideal for applications in the telecommunications, networking, and server markets where maintaining optimal thermal conditions is crucial for system reliability and performance.

With its ability to monitor its own temperature as well as three external diode-connected transistors, the MAX6696ATE+T offers versatility in temperature sensing. The external sensors can be placed on critical components such as CPUs, GPUs, or power supplies to ensure they operate within their thermal limits. This multi-channel capability allows for comprehensive system thermal management from a single, compact device.

The device operates over a wide temperature range, typically from -40°C to +125°C, providing the flexibility needed for diverse environmental conditions. It features high accuracy with ±1°C error margin between 0°C to +70°C for the internal sensor and ±3°C for the remote sensors, ensuring precise temperature readings.

Communication with the MAX6696ATE+T is facilitated through an I²C-compatible, 2-wire serial interface, which allows for easy integration into existing system architectures. The sensor's address can be configured through pin-strapping, which enables the use of multiple devices on the same bus without address conflicts.

Additional features of the MAX6696ATE+T include programmable overtemperature alarms that can trigger a system response when temperatures exceed predefined thresholds. This proactive approach to thermal management can help prevent overheating and potential damage to system components.

The sensor comes in a compact, 16-pin TQFN package, making it suitable for space-constrained applications. Its low supply voltage, ranging from 3.0V to 5.5V, and low operating current contribute to the energy efficiency of the overall system.

With its combination of precision, flexibility, and ease of use, the MAX6696ATE+T is an excellent choice for designers looking to enhance the thermal management and safety of their electronic systems.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 20QSOP
Lowest to $3.7503
Maxim Integrated
Lowest to $1.7186
Maxim Integrated
Lowest to $3.1924
Maxim Integrated
IC VREF SHUNT ADJ SC70
Lowest to $0.5401
Maxim Integrated
IC REG CTRLR BUCK 10UMAX
Lowest to $1.1633
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC MONITOR VOLT MPU SOT143-4
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7320 $61.5160
30+ $3.8831 $116.4930
47+ $3.7618 $176.8046
64+ $3.6394 $232.9216
83+ $3.5181 $292.0023
110+ $3.1543 $346.9730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess