The MAX6697UP38 from Maxim Integrated is a highly accurate, octal temperature sensor, designed for precise monitoring of multiple temperature zones in complex systems. This advanced sensor is suitable for applications in computing systems, telecommunications, and industrial equipment where temperature regulation is critical for performance and reliability.
Key Features:
- Multiple Temperature Zones: The sensor can monitor up to seven remote temperature zones and one local zone, providing comprehensive thermal data.
- High Accuracy: Offers ±1°C accuracy for external diode temperatures and ±3°C accuracy for the internal sensor, ensuring precise temperature monitoring.
- Programmable Resolution: Temperature readings can be resolved from 9 to 12 bits, allowing for flexibility in the balance between resolution and conversion time.
- Adjustable Alert Outputs: The device includes programmable overtemperature alarms for each channel, providing immediate notifications to prevent overheating.
- I²C-Compatible Interface: Features a 2-wire serial interface that supports the System Management Bus (SMBus) protocol for easy integration into existing systems.
- Wide Operating Range: The MAX6697UP38 operates over a wide temperature range, from -40°C to +125°C, accommodating various environmental conditions.
Applications:
- Server and Storage Systems
- Telecommunication Equipment
- Industrial Controllers
- Environmental Monitoring Systems
- Medical Equipment
The MAX6697UP38 is a versatile and reliable solution for thermal management in sophisticated electronic systems. Its precision and programmability make it an essential component for engineers looking to optimize system performance and safeguard against thermal risks. With its robust feature set and Maxim Integrated's reputation for quality, the MAX6697UP38 is the go-to choice for comprehensive temperature monitoring solutions.