EN
  • EN
  • DE

MAX6707ALKA+T

Part No MAX6707ALKA+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 4.63V 2.5V/3V/3.3V/5V 8-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23
Lead Free Yes
Maximum Operating Temperature 125 °C
Max Power Dissipation 714 mW
Max Reset Threshold Voltage 4.75 V
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Reset Threshold Voltage 4.5 V
Min Supply Voltage 1.2 V
Mount Surface Mount
Number of Pins 8
Number of Voltages Monitored 2
Operating Supply Current 12 µA
Overvoltage Threshold 4.75 V
Radiation Hardening No
Reset Active Low
Reset Timeout 140 ms
RoHS Compliant
Threshold Voltage 4.63 V
Type Multi-Voltage Supervisor
Undervoltage Threshold 4.5 V
Watchdog Timer Yes
Win Source Part Number 1075637-MAX6707ALKA+T
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX6707ALKA+T CAD Model

Description

Maxim Integrated MAX6707ALKA+T Voltage Monitor

The MAX6707ALKA+T is a highly precise, low-power voltage monitor from Maxim Integrated, designed to ensure the stability and reliability of electronic systems. This compact device is a quintessential component for applications that require a strict monitoring of voltage levels to safeguard sensitive electronic circuits from improper operation due to power supply fluctuations.

Key Features

  • Multiple Voltage Thresholds: The device offers factory-set reset voltage thresholds, catering to a broad range of applications and ensuring flexibility in system design.
  • Low Power Consumption: With a quiescent current of only 5µA, the MAX6707ALKA+T is an ideal solution for battery-powered and energy-efficient systems.
  • High Accuracy: It provides a tight accuracy of ±2.5% over the entire temperature range of -40°C to +125°C, ensuring reliable operation under varying conditions.
  • Manual Reset Input: This feature allows for a manual system reset, providing additional control to system designers and users.
  • Compact SOT23 Packaging: The small footprint of the 8-pin SOT23 package makes it suitable for space-constrained applications.

Applications

The MAX6707ALKA+T is versatile and can be used in a wide array of applications, including:

  • Portable/Battery-Powered Equipment
  • Computers and Servers
  • Embedded Systems
  • Industrial Control Systems
  • Telecommunications Infrastructure

Product Description

The device features a reset output which remains asserted for a minimum of 140ms after VCC has risen above the reset threshold. This ensures a proper system reset and allows the power supply and processor to stabilize before normal operation resumes. The MAX6707ALKA+T operates over a wide supply voltage range from 1.1V to 5.5V, making it suitable for low voltage systems as well as standard 5V operations.

With its robust set of features, the MAX6707ALKA+T by Maxim Integrated stands out as a reliable and efficient solution for voltage monitoring in critical applications where system integrity is paramount. Its ease of integration and high level of precision make it a go-to component for designers looking to enhance system safety through accurate voltage monitoring.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess