Product Overview: Texas Instruments OPA695IDGKR
The OPA695IDGKR is a high-speed, voltage-feedback operational amplifier designed by Texas Instruments, known for its exceptional performance and versatility in a wide range of applications. This op-amp is part of the OPAx695 family of devices that offer a perfect blend of speed and bandwidth, making them suitable for high-frequency signal processing, communication systems, and test equipment.
With an impressive unity-gain bandwidth of 1.4GHz and a very high slew rate of 4300V/µs, the OPA695IDGKR is an excellent choice for designers who require fast settling times and low distortion. The device operates over a wide supply voltage range of ±2.5V to ±6V, allowing for flexible implementation in both single-supply and split-supply configurations.
The OPA695IDGKR comes in a compact VSSOP-8 (DGK) package, which is ideal for space-constrained applications. Its small footprint does not compromise its performance, as it still delivers a low differential gain and phase error, making it highly suitable for driving analog-to-digital converters (ADCs) or buffering high-speed digital-to-analog converters (DACs).
This operational amplifier features a disable function that reduces the current consumption to a mere 0.3µA, providing an effective power-down feature that is useful in power-sensitive designs. The low harmonic distortion and noise characteristics of the OPA695IDGKR enable its use in high-fidelity audio and video systems, where signal integrity is paramount.
In summary, the Texas Instruments OPA695IDGKR is a robust and reliable component that offers a unique combination of high speed, wide bandwidth, and excellent video performance. Whether it's for professional broadcast equipment, medical imaging systems, or high-speed data acquisition, this op-amp is engineered to meet the rigorous demands of cutting-edge electronic designs.
Key Features:
- Unity-Gain Bandwidth: 1.4GHz
- Slew Rate: 4300V/µs
- Supply Voltage Range: ±2.5V to ±6V
- Disable Function for Power Savings
- Low Differential Gain and Phase Error
- Compact VSSOP-8 (DGK) Package