Product Overview: CD74HC7266M96G4
The CD74HC7266M96G4 is a high-quality integrated circuit from Texas Instruments, renowned for its reliability and performance in a wide range of electronic applications. This particular component belongs to the 74HC family, which is well-known for its high-speed CMOS logic. The device is designed to operate with a power supply range of 2V to 6V, making it versatile for use in both low and high-power devices.
Key Features:
- Logic Type: The CD74HC7266M96G4 is a Quadruple Exclusive NOR (XNOR) Gate IC, which performs the boolean exclusive NOR function.
- Number of Circuits: It includes four independent XNOR gates in one package, providing ample functionality for complex logic operations.
- Input Compatibility: This IC is compatible with standard CMOS outputs and with all forms of logic thanks to its wide input voltage range.
- Speed: The device is designed for high-speed operation, which is characteristic of the 74HC family.
- Mounting Type: It is available in a surface-mount package, specifically in an SOIC-14 (Small Outline Integrated Circuit) package, which is suitable for automated assembly processes.
- Temperature Range: The operating temperature range of the CD74HC7266M96G4 is from -55°C to 125°C, ensuring functionality across a broad spectrum of environmental conditions.
- Lead-Free Status: The product is compliant with RoHS standards, making it environmentally friendly and suitable for use in regions with strict hazardous substance regulations.
Applications:
The CD74HC7266M96G4 is a versatile component that can be used in a variety of applications, including:
- Logic comparators
- Signal gating
- Function generation
- Parity generators and checkers
- Power management systems
With its robust design and flexible usage, the CD74HC7266M96G4 from Texas Instruments is an excellent choice for designers and engineers looking to incorporate reliable logic gates into their electronic projects or commercial products.