EN
  • EN
  • DE

TMS320DM361ZCE

Part No TMS320DM361ZCE
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - DSP(Digital Signal Processors)
Manufacturer Texas Instruments
Win Source Part Number 219402-TMS320DM361ZCE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320DM361ZCE CAD Model

Description

The TMS320DM361ZCE is a highly integrated, efficient digital media processor from the renowned semiconductor manufacturer Texas Instruments (TI). This processor is a part of the TMS320DM3x generation of digital media devices designed to meet the demanding requirements of modern multimedia applications.

Key Features

  • Advanced Digital Media Processing: Equipped with a powerful ARM926EJ-S core and a TMS320C64x+™ DSP core, this processor delivers exceptional performance for audio, video, and image processing.
  • Enhanced Video Capabilities: The TMS320DM361ZCE supports a range of video codecs and formats, enabling high-quality video playback and recording. It is capable of handling popular codecs such as MPEG-4, H.264, and JPEG, making it suitable for applications like digital cameras, digital video recorders, and portable media players.
  • High-Resolution Imaging: With dedicated hardware for image signal processing, the processor is ideal for camera-enabled devices, providing support for up to 10-megapixel image capture.
  • Integrated Peripherals: This processor comes with a host of built-in peripherals, including USB 2.0, MMC/SD card interfaces, and an ATA/ATAPI interface, which allow for easy connection to a variety of storage and communication modules.
  • Low Power Consumption: Designed for portable devices, the TMS320DM361ZCE offers a low-power operation mode that significantly extends battery life without compromising performance.

Applications

The versatility of the TMS320DM361ZCE makes it suitable for a wide range of applications. It is particularly well-suited for:

  • Digital Still Cameras
  • Portable Media Players
  • Handheld Gaming Devices
  • Digital Video Cameras
  • Security Surveillance Systems

Support and Resources

TI provides extensive support for the TMS320DM361ZCE through its comprehensive online resources. Developers can access a wealth of documentation, including datasheets, technical reference manuals, application notes, and software development kits (SDKs). Additionally, TI's active community forum and customer support services are available to assist with any technical queries or design challenges.

The TMS320DM361ZCE is not just a chip but a solution that empowers designers to create innovative digital media products with reduced development time and enhanced user experiences.

You May Also Be Interested in

Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.1542 $56.3084
5+ $23.1009 $115.5045
7+ $22.3790 $156.6530
10+ $21.6571 $216.5710
12+ $20.9352 $251.2224
16+ $18.7695 $300.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,070 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess