The SN74ALS11ADRG4 from Texas Instruments is a high-performance, triple 3-input AND gate integrated circuit that belongs to the 'ALS' series. This device is designed to operate with a 4.5V to 5.5V VCC supply, making it suitable for TTL (Transistor-Transistor Logic) applications. The SN74ALS11ADRG4 features a robust design that ensures reliable performance in various digital logic applications.
Key Features
- Logic Type: Triple 3-input positive-AND gates
- Operating Voltage: 4.5V to 5.5V
- Output Current: -0.4mA / 8mA
- Package: SOIC-14
- Operating Temperature: -40°C to 85°C
The device is encapsulated in a space-saving SOIC-14 package, which provides a compact solution for printed circuit boards. It is characterized for operation from -40°C to 85°C, ensuring reliable performance in a wide range of environmental conditions.
Applications
The SN74ALS11ADRG4 is versatile and can be used in various digital applications, such as:
- Wired logic functions
- Control systems
- Signal gating
- Function generation
- Logic level translation
This device is designed for high-speed, low-power consumption, which makes it an excellent choice for battery-powered and energy-efficient designs. The SN74ALS11ADRG4 is also characterized by its fast switching times, which is essential for high-speed digital circuits.
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability, and the SN74ALS11ADRG4 is no exception. This product is manufactured using high-grade materials and undergoes rigorous testing to ensure it meets TI's stringent quality standards. Customers can trust the SN74ALS11ADRG4 for their critical applications, knowing it comes with the backing of Texas Instruments' reputation in the semiconductor industry.
For detailed specifications, technical documentation, and application support, visit the Texas Instruments website or contact their customer support team.