EN
  • EN
  • DE

MAX6710EUT

Part No MAX6710EUT
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 4 CHANNEL SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Maxim Integrated
Package Bulk
Product Status Active
Programmable Not Verified
Type Multi-Voltage Supervisor
Number of Voltages Monitored 4
Voltage - Threshold 1.58V, 2.19V, 2.93V, Adj
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number MAX6710
Standard Package 102 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 631969-MAX6710EUT
Ultra Librarian 3D Model Ultra Librarian MAX6710EUT CAD Model

Description

Maxim Integrated MAX6710EUT Precision Quad Voltage Monitor

The Maxim Integrated MAX6710EUT is a highly accurate, quad voltage monitor designed to ensure the reliability and stability of electronic systems by monitoring multiple supply voltages. This compact component is essential for applications that require precise voltage monitoring to avoid system failure due to power supply fluctuations.

Key Features:

  • Quad Voltage Monitoring: This device can monitor four supply voltages simultaneously, which is ideal for systems with multiple power rails.
  • High Accuracy: The MAX6710EUT offers a precision threshold accuracy of ±1.5% over temperature, ensuring that voltage levels are monitored with high precision.
  • Low Power Consumption: With its low quiescent current, the device is suitable for power-sensitive applications, contributing to overall energy efficiency.
  • Adjustable Thresholds: Voltage thresholds can be externally adjusted, providing flexibility to accommodate various system requirements.
  • Multiple Reset Timeout Periods: The device features programmable reset timeout periods, allowing designers to tailor the monitoring to specific system needs.
  • Compact Package: The MAX6710EUT comes in a small SOT23-6 package, making it an excellent choice for space-constrained applications.

Applications:

The device is particularly suitable for use in systems that cannot tolerate voltage deviations, such as:

  • Computers and Servers
  • Portable/Battery-Powered Devices
  • Telecommunication and Networking Equipment
  • Industrial Control Systems

Technical Specifications:

The MAX6710EUT operates over a wide voltage range and has several technical specifications that make it versatile for a variety of applications:

  • Operating Voltage Range: 1.6V to 5.5V
  • Temperature Range: -40°C to +125°C
  • Reset Active Low Output
  • Manual Reset Input

In summary, the Maxim Integrated MAX6710EUT is a reliable and versatile quad voltage monitor that provides system designers with the ability to closely supervise multiple voltage rails, ensuring system integrity and performance. Its precision, coupled with its compact size, makes it an indispensable component for monitoring critical voltages in a wide range of electronic systems.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 8DFN
Lowest to $0.7172
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Richtek USA Inc.
IC DUAL PUSH-BUTTON RESET WDFN-8
Lowest to $0.2407
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $0.2788
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
ON Semiconductor
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHAN SON1612-6 / Supervisor Push-Pull, Totem Pole 1 Channel SON1612-6
Lowest to $0.1051
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.2029

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9852 $59.8224
29+ $4.0905 $118.6245
44+ $3.9627 $174.3588
61+ $3.8348 $233.9228
78+ $3.7070 $289.1460
105+ $3.3236 $348.9780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess