EN
  • EN
  • DE

MIC5332-PNYMT

Part No MIC5332-PNYMT
Manufacturer Micrel
Catalog PMIC - Voltage Regulators - Linear
Description Micro-Power High Performance Dual 300mA ULDO™
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Micrel
Win Source Part Number 1223163-MIC5332-PNYMT
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC5332-PNYMT CAD Model

Description

The MIC5332-PNYMT is a high-performance, dual, low-dropout (LDO) regulator from Micrel (now Microchip Technology). It's specifically designed to cater to the power requirements of portable and battery-operated devices where both efficiency and space are premium considerations. Integrating two LDOs into a single compact package, it optimizes board space and simplifies the design process.

Applications:

  • Mobile Phones and Smartphones: Provides stable voltage for RF components, baseband processors, and memory.
  • Tablets and Portable Computers: Powers peripherals, display drivers, and core logic.
  • Digital Cameras and Camcorders: Regulates voltage for image sensors, processors, and display screens.
  • Handheld Gaming Consoles: Supplies power to the CPU, GPU, and memory.
  • Wireless Communication Modules: Used in Bluetooth modules, Wi-Fi adapters, and other wireless devices.

Features:

  • Dual LDO Configuration: Incorporates two independent LDO regulators within a single package, reducing the overall component count and board footprint.
  • Low Dropout Voltage: Maintains stable output voltage regulation even when the input voltage approaches the output voltage level.
  • High Output Accuracy: Delivers precise and consistent output voltage, crucial for sensitive electronic components.
  • Low Quiescent Current: Minimizes power consumption in idle or standby modes, contributing to longer battery life.
  • Overcurrent and Short-Circuit Protection: Safeguards the device and the connected load from damage resulting from excessive current or short circuits.
  • Thermal Shutdown Protection: Prevents overheating and potential damage to the regulator in high-temperature conditions.

Benefits:

  • Board Space Optimization: The dual LDO integration significantly reduces the required board space.
  • Extended Battery Life: Low quiescent current operation helps maximize battery life in portable devices.
  • Stable and Reliable Power Supply: Ensures consistent and accurate voltage regulation, improving the overall system reliability.
  • Robust Protection Features: Built-in protection mechanisms enhance the device's durability and prevent damage due to fault conditions.
  • Simplified System Design: The integrated design simplifies the design process and reduces the need for external components.

Additional Details:

The MIC5332-PNYMT generally supports output currents up to 300mA per channel. Its input voltage range typically spans from 2.5V to 5.5V. The output voltages are either pre-set at the factory or can be adjusted using external resistors, depending on the specific configuration. The inclusion of a thermal shutdown feature protects the device against overheating. Package options often include compact, thermally-enhanced packages designed for surface mount assembly. For precise technical specifications, consult the manufacturer's official datasheet.

You May Also Be Interested in

Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess