EN
  • EN
  • DE

MAX6712SEXS+T

Part No MAX6712SEXS+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC RESET MPU W/RESET SC70-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.93V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-4
Win Source Part Number 073891-MAX6712SEXS+T
Ultra Librarian 3D Model Ultra Librarian MAX6712SEXS+T CAD Model

Description

Maxim Integrated MAX6712SEXS+T Voltage Supervisory IC

The MAX6712SEXS+T from Maxim Integrated is a highly reliable, low-power voltage supervisory IC designed to monitor power supplies in microprocessor systems. It provides a significant layer of protection to ensure that the system operates within safe voltage levels. This compact and efficient component is an ideal solution for a wide range of applications, including computers, controllers, and portable battery-powered equipment.

Key Features

  • Precision Monitoring: The device features a precision factory-set VCC reset threshold, ensuring accurate monitoring of the system's voltage levels.
  • Low Power Consumption: With its low supply current draw, the MAX6712SEXS+T is suitable for power-sensitive applications, contributing to overall energy efficiency.
  • Manual Reset Input: A manual reset input provides the flexibility to trigger a system reset independently of the voltage threshold detection.
  • Reset Timeout: The IC includes an adjustable reset timeout feature, allowing designers to set the desired delay for the system reset signal.
  • Compact Package: Offered in a small 4-pin SC70 package, the MAX6712SEXS+T saves valuable board space and is easy to integrate into space-constrained designs.
  • Temperature Range: It operates over an extended temperature range, making it suitable for industrial applications where temperature conditions can be demanding.

Applications

  • Microprocessor Systems
  • Computers and Servers
  • Portable/Battery-Powered Devices
  • Embedded Controllers
  • Industrial Equipment

The MAX6712SEXS+T is a testament to Maxim Integrated's commitment to delivering high-quality, reliable components that enhance system stability and longevity. By integrating this voltage supervisory IC into your design, you can achieve a more robust and dependable operation, ensuring that your system remains functional even under adverse power conditions. Maxim Integrated's expertise in power management technology is evident in the precision and performance of the MAX6712SEXS+T, making it a smart choice for designers looking to improve the safety and efficiency of their electronic systems.

You May Also Be Interested in

AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0365 $60.7300
47+ $2.4913 $117.0911
72+ $2.4140 $173.8080
99+ $2.3354 $231.2046
128+ $2.2580 $289.0240
172+ $2.0247 $348.2484
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,010 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess